EN
  • EN
  • DE

LT1575CS8-2.8

Part No LT1575CS8-2.8
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR SGL 2.8V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Positive Fixed
Number of Outputs 1
Operating Supply Current 12mA
Voltage - Input 10 V to 20 V
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 072292-LT1575CS8-2.8
Ultra Librarian 3D Model Ultra Librarian LT1575CS8-2.8 CAD Model

Description

Linear Technology's LT1575CS8-2.8: Ultrafast Linear Regulator

The LT1575CS8-2.8 is a cutting-edge linear regulator from Linear Technology, designed to deliver high performance in a wide range of applications. This regulator is specifically engineered to provide a fixed output voltage of 2.8V, which is ideal for powering sensitive electronic devices that require a stable and precise voltage supply.

With its ultrafast transient response, the LT1575CS8-2.8 is capable of handling rapid changes in load current, ensuring a steady output voltage even under the most demanding conditions. This feature makes it an excellent choice for powering microprocessors, FPGAs, and other digital ICs that have stringent power supply requirements.

The device is housed in an 8-lead SOIC package, which offers a compact footprint suitable for space-constrained applications. Its surface-mount design allows for efficient assembly in high-volume production environments, making it a practical solution for both commercial and industrial electronics.

Key features of the LT1575CS8-2.8 include:

  • Fixed Output Voltage: 2.8V, providing a precise voltage source for critical applications.
  • High Current Capability: The device can deliver a substantial amount of current to the load, catering to a broad range of power requirements.
  • Low Dropout Voltage: This regulator offers a low dropout performance, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Overcurrent and Overtemperature Protection: Built-in safety features protect the device and the load from potential damage due to excessive current or overheating.
  • Stable with Low ESR Output Capacitors: The LT1575CS8-2.8 remains stable with ceramic and other low ESR capacitors, providing flexibility in component selection for the power supply design.

Overall, the LT1575CS8-2.8 from Linear Technology is a robust and reliable choice for applications requiring a high-performance linear regulator. Its combination of speed, precision, and protection features ensure that your electronic devices operate smoothly and efficiently.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR SGL 5V 8VSSOP
Lowest to $67.5674
Texas Instruments
Precision Low Dropout Linear Controllers
Need more? Email Us
Texas Instruments
High Efficiency Linear Regulator
Need more? Email Us
Microchip Technology
IC REG CTRLR SGL 3.3V 8-SOIC
Need more? Email Us
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us
Linear Technology
Ultrafast Transient Response, Low Dropout Regulators Adjustable and Fixed
Need more? Email Us
Texas Instruments
Precision Low Dropout Linear Controllers
Lowest to $39.0899
Analog Devices Inc.
IC LNR REG CTRLR 1OUT TO92-3
Lowest to $2.8430
Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 8DIP
Lowest to $3.2802

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess