EN
  • EN
  • DE
  • IT

LT1581CT7#PBF

Part No LT1581CT7#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC LDO REGULATOR 10A ADJ TO220-7
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Converter, Intel Pentium
Voltage - Input 1.68 V to 6 V
Number of Outputs 1
Output Voltage 1.25 V to 4.65 V
Temperature Range - Operating 0°C to 125°C
Mounting Through Hole
Case / Package TO-220-7
Win Source Part Number 144248-LT1581CT7#PBF
Ultra Librarian 3D Model Ultra Librarian LT1581CT7#PBF CAD Model

Description

Product Overview: LT1581CT7#PBF

The LT1581CT7#PBF is a high-performance low dropout (LDO) linear regulator from Linear Technology, designed to cater to a wide array of applications requiring efficient power management. This regulator offers a significant improvement over traditional linear regulators, providing enhanced output accuracy, fast response time, and better operational stability.

Key Features

  • High Current Capability: The LT1581CT7#PBF is capable of delivering up to 7A of continuous output current, making it suitable for high-power applications.
  • Low Dropout Voltage: It boasts a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving efficiency.
  • Adjustable Output: The output voltage can be adjusted from 1.25V to 20V, providing flexibility for various design requirements.
  • Stable with Low ESR Output Capacitors: This LDO is stable with ceramic, tantalum, or aluminum electrolytic capacitors, offering versatility in choice for output capacitance and reducing design complexity.
  • Overcurrent and Overtemperature Protection: Built-in protection features safeguard the regulator and the downstream components from damage due to excessive current or temperature.
  • Fast Transient Response: The device is engineered to provide a swift transient response, which is critical for maintaining voltage stability in dynamic load conditions.

Applications

The LT1581CT7#PBF is ideal for use in a variety of applications, including but not limited to:

  • Computer Systems and Servers
  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Equipment
  • High-End Consumer Electronics

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1581CT7#PBF is no exception. It is manufactured to the highest standards, ensuring reliable performance in even the most demanding conditions. The part is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronics.

Conclusion

With its robust feature set, the LT1581CT7#PBF from Linear Technology stands out as a versatile and reliable power management solution for designers looking to optimize their systems for efficiency and performance.

You May Also Be Interested in

Maxim Integrated
IC BATT POWERED SUPPLY SYST
Need more? Email Us
Infineon Technologies
IC REG BUCK 56VQFN / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC PWM CONTROLLER 28QSOP
Lowest to $2.2509
Renesas Electronics America
IC AMP CLASS
Lowest to $2.3751
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $1.0690
Maxim Integrated
ECB AND LCD DISPLAY BIAS SUPPLY
Lowest to $2.2009
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.9612
Fairchild/ON Semiconductor
TERMINATOR SUPPORT CIRCUIT
Lowest to $3.1046
Analog Devices Inc.
SWITCHING REG FOR PENTIUM II
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess