EN
  • EN
  • DE

LT1584CT-3.3#PBF

Part No LT1584CT-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.4V @ 7A
Output Current 7A
Operating Supply Current 13mA
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 1.25V @ 7A
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 134330-LT1584CT-3.3#PBF
Ultra Librarian 3D Model Ultra Librarian LT1584CT-3.3#PBF CAD Model

Description

Product Overview: LT1584CT-3.3#PBF

The LT1584CT-3.3#PBF is a high-performance low dropout (LDO) linear regulator from Linear Technology, a brand of Analog Devices. This component is designed to provide a fixed output voltage of 3.3V with a current capability of up to 5A, making it an ideal solution for power supply applications where a stable and reliable voltage source is critical.

Key Features

  • Output Voltage: 3.3V fixed output, suitable for powering 3.3V logic and microcontroller circuits.
  • High Current Output: Capable of delivering up to 5A of continuous output current, ensuring ample power for demanding applications.
  • Low Dropout Voltage: The low dropout characteristic allows the regulator to maintain output regulation with a minimal difference between the input and output voltages, improving efficiency.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing reliability and longevity.
  • Adjustable Current Limit: The current limit can be set by an external resistor, providing design flexibility and protection against overcurrent conditions.
  • Stable with Low ESR Capacitors: Stable operation with a wide range of output capacitors, including ceramic types that have lower equivalent series resistance (ESR).
  • Package: Housed in a TO-220 package, the LT1584CT-3.3#PBF is designed for easy mounting and heat dissipation.

Applications

The LT1584CT-3.3#PBF is suitable for a wide array of applications, including but not limited to:

  • Power supplies for digital systems such as computers, servers, and networking equipment.
  • Industrial and automotive electronics where stable 3.3V power is required.
  • Battery-powered devices that require efficient power regulation.
  • High-performance analog circuits that demand a low-noise power supply.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1584CT-3.3#PBF is no exception. The device is manufactured to the highest standards, ensuring consistent performance and reliability for critical applications. Additionally, the part is lead-free and RoHS compliant, adhering to environmental regulations and standards for hazardous substances.

Overall, the LT1584CT-3.3#PBF is a robust and efficient solution for applications requiring a high current, low dropout, and fixed voltage regulator. Its combination of features and reliability make it a go-to choice for engineers and designers across various industries.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Panasonic
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7301 $68.1903
6+ $18.6504 $111.9024
9+ $18.0676 $162.6084
12+ $17.4847 $209.8164
15+ $16.9019 $253.5285
20+ $15.1534 $303.0680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess