EN
  • EN
  • DE

LT1585CM-3.45#PBF

Part No LT1585CM-3.45#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.45V D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 3.45V
Dropout Voltage-Max 1.4V @ 4A
Output Current 4.6A
Operating Supply Current 13mA
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.45V
Voltage - Dropout (Typical) 1.2V @ 4A
Mounting SMD (SMT)
Case / Package D2PAK-3
Win Source Part Number 136881-LT1585CM-3.45#PBF
Ultra Librarian 3D Model Ultra Librarian LT1585CM-3.45#PBF CAD Model

Description

The LT1585CM-3.45#PBF is a high-performance, low dropout (LDO) linear voltage regulator from Linear Technology, designed to deliver a fixed output of 3.45 volts. This robust regulator is capable of supplying an impressive 4.6A of output current, making it an excellent choice for demanding applications that require a stable and reliable power supply.

Key Features

  • Fixed Output Voltage: 3.45V with high accuracy.
  • High Output Current: Capable of delivering up to 4.6A, suitable for high-power applications.
  • Low Dropout Voltage: Ensures efficient operation even with very low input-to-output voltage differentials.
  • Fast Transient Response: Quickly responds to changes in load, maintaining stable output voltage.
  • Overcurrent and Overtemperature Protection: Built-in safety features protect the device and connected components from damage.
  • Adjustable Current Limit: Allows customization of the current limit to match specific application requirements.
  • Thermal Shutdown: Integrated thermal shutdown mechanism prevents overheating and potential failure.

Applications

The LT1585CM-3.45#PBF is ideal for a wide range of applications where a stable and efficient power supply is crucial. Its high current capability and low dropout performance make it well-suited for:

  • Microprocessor and microcontroller-based systems
  • High-speed logic supplies
  • Low-voltage logic supplies
  • Post-regulation for switching supplies
  • Battery-powered devices
  • Linear power supplies

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1585CM-3.45#PBF is no exception. It is manufactured with the highest standards to ensure reliable performance in even the most challenging environments. The part number suffix 'PBF' indicates that the device is lead-free (Pb-free) and RoHS compliant, adhering to environmental standards and regulations.

Conclusion

In summary, the LT1585CM-3.45#PBF from Linear Technology is a top-of-the-line LDO voltage regulator that provides a fixed 3.45V output with high current capability and excellent dropout performance. It is designed to meet the needs of a variety of high-power applications while maintaining energy efficiency and reliability.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess