EN
  • EN
  • DE

LT1587CM-3.3#PBF

Part No LT1587CM-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.3V @ 3A
Output Current 3A
Operating Supply Current 13mA
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 1.15V @ 3A
Mounting SMD (SMT)
Case / Package D2PAK-3
Win Source Part Number 020279-LT1587CM-3.3#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1587CM-3.3#PBF CAD Model

Description

The LT1587CM-3.3#PBF is a high-performance, low dropout linear regulator (LDO) from Linear Technology, now part of Analog Devices, designed to deliver a fixed output of 3.3 volts. This regulator is capable of providing up to 3A of continuous output current with a typical dropout voltage of just 1.5V at full load, making it an excellent choice for applications requiring a high current supply with a low voltage differential.

Key Features

  • Output Voltage: Fixed at 3.3V, providing a stable and precise voltage for critical applications.
  • Output Current: Capable of delivering up to 3A, suitable for powering a wide range of devices.
  • Low Dropout Voltage: Typical dropout of 1.5V at full load, enhancing efficiency by minimizing the voltage difference between input and output.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, ensuring reliable operation under various conditions.
  • Current Limiting: Built-in current limiting prevents damage to the regulator and the load in the event of a fault or excessive power demand.
  • Fast Transient Response: Designed to maintain stable output voltage despite rapid changes in load, which is crucial for sensitive electronics.

Applications

The LT1587CM-3.3#PBF is versatile and can be used in a variety of applications, including:

  • Computer Systems and Peripherals
  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Controls
  • Consumer Electronics

Package and Quality

This regulator is available in a TO-263 package, which is designed for surface mounting and is suitable for high-power applications. The package is lead-free and RoHS compliant, adhering to environmental standards. The LT1587CM-3.3#PBF is characterized by its robust design, ensuring long-term reliability and performance in a wide range of operating conditions.

Conclusion

The LT1587CM-3.3#PBF from Linear Technology is a reliable and efficient solution for applications requiring a high current, low voltage power supply. With its low dropout voltage, thermal protection, and fast transient response, this LDO regulator is an excellent choice for designers looking to optimize power management in their systems.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0394 $60.1182
7+ $16.4426 $115.0982
10+ $15.9288 $159.2880
13+ $15.4150 $200.3950
17+ $14.9011 $253.3187
23+ $13.3596 $307.2708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,474 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess