Linear Technology's LT1587IT33 - High-Performance 3.3V LDO Regulator
The LT1587IT33 is a high-performance, low dropout voltage (LDO) regulator from Linear Technology, designed to deliver a fixed output of 3.3 volts. This component is an excellent choice for applications requiring a stable and reliable power supply with a low voltage drop and fast transient response. It is particularly well-suited for powering microprocessors, low-power logic, and other digital circuits that require a precise 3.3V supply.
Key Features:
- Output Voltage: Fixed at 3.3V, which is ideal for standard logic levels in modern digital systems.
- High Current Capability: Capable of delivering up to 3A of continuous output current, making it suitable for high-power applications.
- Low Dropout Voltage: The LT1587IT33 maintains regulation with a minimal difference between the input and output voltages, enhancing efficiency.
- Fast Transient Response: Quickly responds to changes in load, ensuring stable output voltage during variations in demand.
- Thermal Protection: Features built-in thermal shutdown to protect the regulator from overheating under excessive power dissipation conditions.
- Adjustable Current Limit: Incorporates an adjustable current limit to safeguard against overcurrent scenarios.
- Stable with Low-ESR Capacitors: Remains stable with low equivalent series resistance (ESR) output capacitors, which are commonly found in modern power supply designs.
Applications:
The LT1587IT33 is versatile and can be used in a variety of applications, including:
- Computer Systems and Servers
- Telecommunications Equipment
- Networking Hardware
- Industrial Control Systems
- Battery-Powered Devices
With its robust design and comprehensive feature set, the LT1587IT33 from Linear Technology is a reliable choice for systems that demand high-performance voltage regulation. Its ability to maintain stability across a range of conditions and loads makes it an essential component in the design of sophisticated electronic systems.