EN
  • EN
  • DE

LT1636IMS8#PBF

Part No LT1636IMS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 220KHZ RRO 8MSOP / Op Amp Single Micropower Amplifier R-R I/O ±22V/44V Automotive 8-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series Over-The-Top
Packaging Tube
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.075 V/μs
GBP - Gain Bandwidth Product 220kHz
Current - Input Bias 4nA
Voltage - Input Offset 100μV
Operating Supply Current 50μA
Output Current per Channel 30mA
Dual Supply Voltage (±) 2.7 V ~ 44 V, ±1.35 V ~ 22 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 780585-LT1636IMS8#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1636
Introduction Date March 25, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1636IMS8#PBF CAD Model

Description

LT1636IMS8#PBF - High-Speed Operational Amplifier

The LT1636IMS8#PBF is a high-performance operational amplifier (op-amp) from Linear Technology, now part of Analog Devices, designed to offer a blend of speed and precision for a wide range of applications. This op-amp features a high slew rate and low input offset voltage, making it an ideal choice for fast and accurate signal conditioning in both industrial and consumer electronics.

Key Features:

  • High Slew Rate: The LT1636IMS8#PBF boasts a high slew rate, which allows it to respond quickly to changes in the input signal. This makes it suitable for high-speed amplification tasks and for driving capacitive loads effectively.
  • Low Input Offset Voltage: With its low input offset voltage, the LT1636 provides precise measurements and stable operation, reducing the need for external calibration and simplifying circuit design.
  • Wide Supply Voltage Range: This op-amp operates with a supply voltage range that accommodates various applications, offering flexibility in system design.
  • Low Noise: The LT1636IMS8#PBF is designed to have low noise characteristics, which is critical for high-fidelity audio applications and sensitive instrumentation.
  • Stable with Capacitive Loads: This op-amp remains stable even when driving capacitive loads, a feature that is essential for maintaining signal integrity in complex circuits.

Applications:

The LT1636IMS8#PBF is versatile and can be used in a variety of applications, including:

  • Active filters
  • Fast amplifiers for data acquisition systems
  • Buffer amplifiers for ADCs/DACs
  • Audio and video signal processing
  • Telecommunications

Package and Quality:

The device comes in an MSOP-8 package, which is compact and suitable for space-constrained applications. The part number suffix "PBF" indicates that the product is lead-free and RoHS compliant, adhering to environmental standards for electronic components.

Overall, the LT1636IMS8#PBF operational amplifier from Linear Technology is a reliable and high-quality component that provides the performance needed for demanding signal processing tasks.

You May Also Be Interested in

Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8830 $51.5320
10+ $10.5707 $105.7070
15+ $10.2404 $153.6060
21+ $9.9100 $208.1100
27+ $9.5797 $258.6519
35+ $8.5887 $300.6045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,044 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess