EN
  • EN
  • DE

LT1638IMS8#TRPBF

Part No LT1638IMS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.2MHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.4 V/μs
Gain Bandwidth Product (GBP) 1.2MHz
Current - Input Bias 20nA
Voltage - Input Offset 400μV
Operating Supply Current 205μA
Channel Output Current 40mA
Supply Voltage - Operating 2.5 V to 44 V, ±1.25 V to 22 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 116506-LT1638IMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1638IMS8#TRPBF CAD Model

Description

Product Overview: LT1638IMS8#TRPBF

The LT1638IMS8#TRPBF is a high-performance operational amplifier (op-amp) designed and manufactured by Linear Technology, which is now part of Analog Devices. This precision op-amp is well-suited for a wide range of applications including industrial, automotive, and communication systems where reliability and efficiency are paramount.

Key Features

  • Low Noise: The LT1638IMS8#TRPBF boasts a low noise figure, making it ideal for applications where signal integrity is critical.
  • High Output Drive: Capable of delivering a high output drive, this op-amp can power a variety of loads with ease.
  • Rail-to-Rail Output: With its rail-to-rail output stage, the LT1638IMS8#TRPBF can swing its output voltage close to the supply rails, maximizing the dynamic range in single or split supply operations.
  • Stable with Capacitive Loads: The design ensures stability when driving capacitive loads, which is essential for maintaining performance in complex circuits.
  • Low Power Consumption: It features low power consumption, which is critical for battery-powered devices and energy-efficient designs.
  • Wide Supply Range: The device operates over a wide range of supply voltages, making it versatile for various operating conditions and system designs.

Applications

The LT1638IMS8#TRPBF is suitable for a multitude of applications, including:

  • Active filters
  • Buffer amplifiers
  • Data acquisition systems
  • Signal conditioning circuits
  • Audio electronics
  • Automotive control systems

Package and Quality

The product is offered in an MSOP-8 package, which is a compact, surface-mountable solution that is ideal for space-constrained applications. The part number suffix 'TRPBF' indicates that the product is provided in tape and reel packaging and is lead-free, which is important for environmentally conscious manufacturing and compliance with RoHS regulations.

Conclusion

With its robust feature set, the LT1638IMS8#TRPBF operational amplifier from Linear Technology is a reliable and versatile component for designers looking to enhance the performance and efficiency of their electronic systems. Its ability to operate across a wide voltage range while maintaining low power consumption and low noise makes it an excellent choice for a broad array of applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.9884 $79.9884
2+ $77.4890 $154.9780
3+ $74.9895 $224.9685
4+ $72.4901 $289.9604
6+ $64.9907 $389.9442
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess