EN
  • EN
  • DE

LT1761ES5-1.2#TRMPBF

Part No LT1761ES5-1.2#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 1.2V 100MA TSOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Voltage - Output (Min/Fixed) 1.2V
Maximum Dropout Voltage 0.45V at 100mA
Current - Output 100mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Part Number Series LT1761
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812192-LT1761ES5-1.2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT1761ES5-1.2#TRMPBF CAD Model

Description

LT1761ES5-1.2#TRMPBF - Low Noise, Low Dropout Micropower Regulator

The LT1761ES5-1.2#TRMPBF is a high-performance, low dropout micropower regulator from Linear Technology, designed to deliver a well-regulated and low noise output voltage with high efficiency. This regulator is particularly suitable for battery-powered systems where power efficiency and low quiescent current are essential for extending battery life.

Key Features:

  • Output Voltage: The device provides a fixed output voltage of 1.2V, which is ideal for powering low voltage electronics.
  • Low Dropout Voltage: It boasts a very low dropout voltage, typically only 300mV at a 100mA load, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Low Noise: With an exceptionally low output noise of only 20µVRMS, the LT1761ES5-1.2#TRMPBF is perfect for noise-sensitive applications such as RF circuits and precision instrumentation.
  • High Output Current: The device can deliver up to 100mA of output current, making it suitable for a wide range of applications.
  • Low Quiescent Current: The quiescent current is a mere 20µA, which significantly enhances battery life in portable applications.
  • Stable with Low ESR Output Capacitors: The regulator is stable with output capacitors as low as 1µF, which can be ceramic, tantalum, or aluminum electrolytic types, offering flexibility in design.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device under over-temperature conditions.
  • Reverse Battery Protection: The LT1761ES5-1.2#TRMPBF can withstand a reverse battery connection without damage.
  • No Protection Diodes Needed: Internal circuitry eliminates the need for additional protection diodes.

Applications:

The regulator's combination of low noise, high output current, and low quiescent current makes it an excellent choice for portable and battery-powered equipment, including:

  • Cellular Phones
  • Wireless and RF Devices
  • GPS Receivers
  • Medical Devices
  • Personal Digital Assistants (PDAs)
  • Portable Instruments
  • MP3 Players

The LT1761ES5-1.2#TRMPBF is available in a small SOT-23 package, making it an ideal solution for space-constrained applications. Its robust design and comprehensive feature set ensure reliable performance for a vast array of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5572 $50.1292
27+ $3.7392 $100.9584
42+ $3.6224 $152.1408
58+ $3.5055 $203.3190
74+ $3.3887 $250.7638
99+ $3.0381 $300.7719
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess