EN
  • EN
  • DE

LT1761ES5-5#PBF

Part No LT1761ES5-5#PBF
Manufacturer Linear Technology
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SMD
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 710886-LT1761ES5-5#PBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1761ES5-5#PBF CAD Model

Description

LT1761ES5-5#PBF: Low Noise, Low Dropout Micropower Regulator

The LT1761ES5-5#PBF from Linear Technology is a high-performance, low dropout micropower regulator designed for use in a wide range of applications that demand low noise, low power consumption, and high reliability. This versatile component is housed in a small SOT-23 package, making it an ideal choice for space-constrained applications.

With an output voltage of 5V, the LT1761ES5-5#PBF is capable of delivering up to 100mA of continuous output current. This makes it suitable for powering low power microcontrollers, sensors, and other sensitive electronic devices. The regulator features an impressively low dropout voltage of only 300mV at full load, which enhances its efficiency and allows operation over a wider range of input voltages.

One of the key features of the LT1761ES5-5#PBF is its low output noise, which is just 20µV RMS over a 10Hz to 100kHz bandwidth. This characteristic is particularly important for precision analog circuits, such as RF applications, where noise can significantly impact performance. Additionally, the device includes an internal bypass capacitor, which further reduces noise to an exceptionally low level.

The LT1761ES5-5#PBF also includes a range of protective features that ensure the stability and longevity of both the regulator and the devices it powers. Overcurrent and overtemperature protection mechanisms are built in, safeguarding the regulator from potentially damaging conditions. Moreover, the regulator offers a shutdown capability that reduces the quiescent current to less than 1µA, providing an effective power-saving mode for battery-powered applications.

Overall, the LT1761ES5-5#PBF is a robust, high-performance solution for applications requiring a stable and clean power supply. Its combination of low noise, low dropout voltage, and micropower operation, coupled with its compact form factor and protective features, make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Torex Semiconductor Ltd
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $4.3657
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Infineon Technologies
Need more? Email Us
Micrel
Lowest to $9.8522

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3760 $52.2720
45+ $2.2256 $100.1520
70+ $2.1504 $150.5280
100+ $2.0000 $200.0000
130+ $1.9249 $250.2370
163+ $1.8497 $301.5011
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,890 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess