LT1776IS8#PBF - Step-Down Switching Regulator
The LT1776IS8#PBF is a high-efficiency monolithic synchronous buck regulator using a constant frequency, current mode architecture. Supplied by Linear Technology, now part of Analog Devices, this regulator is designed for a variety of applications, including portable computers, telecommunications equipment, and industrial systems.
Key Features
- Wide Input Voltage Range: The device can operate from an input voltage range of 4V to 60V, making it versatile for various power supply designs.
- Current Mode Operation: Provides excellent transient response and enables cycle-by-cycle current limiting.
- Adjustable Switching Frequency: The switching frequency can be set from 100kHz to 500kHz, allowing designers to optimize efficiency and component size.
- Integrated Boost Diode: The inclusion of an internal boost diode simplifies the circuit and reduces external component count.
- High Efficiency: Synchronous rectification delivers efficiency as high as 90%, which is beneficial for thermal management and energy savings.
- Thermal Protection: The regulator includes thermal shutdown to protect the device under over-temperature conditions.
- Low Shutdown Current: It features a low shutdown current of less than 10µA, which enhances energy efficiency in battery-powered applications.
Applications
The LT1776IS8#PBF is suitable for a wide range of applications, including:
- Portable Computers
- Telecommunications Equipment
- Industrial Systems
- DC-DC Converters
- Automotive Power Systems
Packaging and Quality
This regulator is packaged in an 8-lead SOIC with a thermally enhanced footprint, part number LT1776IS8#PBF, ensuring reliable operation even in thermally challenging conditions. The device is RoHS compliant and adheres to the high-quality standards set by Linear Technology/Analog Devices.
With its robust feature set and flexible design options, the LT1776IS8#PBF is a go-to choice for designers seeking a reliable and efficient power management solution.