EN
  • EN
  • DE

LT1790BIS6-3.3#TRPBF

Part No LT1790BIS6-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3.3V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 5mA
Tolerance ±0.1%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Noise - 10Hz to 10kHz 67μVrms
Voltage - Input 3.8 V to 18 V
Operating Supply Current 80μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 002745-LT1790BIS6-3.3#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1790BIS6-3.3#TRPBF CAD Model

Description

The LT1790BIS6-3.3#TRPBF is a high-quality, precision series voltage reference component engineered by Linear Technology, a brand renowned for its reliable and high-performance analog integrated circuits. This device is designed to offer a stable and precise 3.3V output voltage, making it an essential building block in various electronic applications where voltage accuracy is critical.

Key Features

  • Output Voltage: Fixed 3.3V with high accuracy.
  • Package: The device is available in a compact SOT-23 package, ideal for space-constrained applications.
  • Temperature Stability: Exceptional temperature stability ensures reliable performance across a wide range of operating conditions.
  • Low Dropout Voltage: The LT1790BIS6-3.3#TRPBF can maintain accurate output even with minimal difference between the input and output voltages.
  • Supply Current: Features low supply current, enhancing the overall efficiency of the system.

Applications

The LT1790BIS6-3.3#TRPBF is suited for a variety of applications, including but not limited to:

  • Data Conversion Systems
  • Instrumentation
  • High-accuracy Power Supplies
  • Portable Battery-Powered Devices
  • Precision Regulators

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1790BIS6-3.3#TRPBF voltage reference meets stringent industry standards for performance and reliability. The device's long-term stability and low temperature coefficient make it a trustworthy choice for precision applications.

With its combination of features, the LT1790BIS6-3.3#TRPBF is a versatile component that provides a reliable reference voltage, ensuring the accuracy and stability of your electronic designs.

Ordering Information

The product is available in tape and reel packaging, denoted by the 'TR' suffix, facilitating easy integration into automated manufacturing processes. The 'PBF' suffix indicates that the device is lead-free and RoHS compliant, reflecting Linear Technology's dedication to environmental responsibility.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4285 $53.1420
25+ $4.1428 $103.5700
38+ $4.0000 $152.0000
54+ $3.7143 $200.5722
71+ $3.5714 $253.5694
88+ $3.4286 $301.7168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,510 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess