The LT1795CSW#PBF is a high-performance, low-distortion, differential input and output amplifier designed by Linear Technology. This device is engineered to cater to a wide array of applications, including telecommunications, data acquisition systems, and professional audio equipment, thanks to its exceptional signal integrity and audio fidelity.
Key Features
- Wide Supply Range: The LT1795CSW#PBF operates on a supply voltage ranging from ±4V to ±15V, making it versatile for various circuit designs.
- High Output Current: Capable of delivering a continuous output current of up to 50mA, this amplifier can drive a wide range of loads.
- Low Distortion: With its low harmonic distortion, the LT1795CSW#PBF ensures high-fidelity signal amplification, which is critical for audio and precision applications.
- High Slew Rate: A slew rate of 10V/µs allows the amplifier to handle fast signal transitions, providing excellent dynamic response.
- Low Noise: The device features a low noise density of 10nV/√Hz at 1kHz, ensuring minimal signal interference and preserving signal integrity.
Applications
- Active Filters
- Professional Audio Equipment
- Telecommunications Infrastructure
- Data Acquisition Systems
- Driving ADCs (Analog-to-Digital Converters)
Product Specifications
Parameter
Value
Part Number
LT1795CSW#PBF
Manufacturer
Linear Technology
Supply Voltage (±V)
4 to 15
Output Current
50mA
Harmonic Distortion
Low
Slew Rate
10V/µs
Noise Density
10nV/√Hz at 1kHz
The LT1795CSW#PBF is available in a 16-lead wide body SOIC package, ensuring easy integration into a variety of circuit boards. With its robust design and Linear Technology's reputation for quality, this amplifier stands out as a reliable choice for designers seeking high-performance signal processing.