EN
  • EN
  • DE

LT1787IS8#PBF

Part No LT1787IS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURRENT SENSE 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Current Sense
Number of Circuits 1
Voltage - Input Offset 40μV
Operating Supply Current 60μA
Channel Output Current 50μA
Supply Voltage - Operating 2.5 V to 36 V, ±1.25 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 135507-LT1787IS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1787IS8#PBF CAD Model

Description

The LT1787IS8#PBF is a precision high side current sense amplifier designed by Linear Technology, now part of Analog Devices, renowned for its high-quality and performance-oriented components. This device is specifically engineered to monitor current via a sense resistor without the need to disrupt the ground plane. It is a vital component for applications that require accurate current measurement and monitoring.

Key Features

  • Precision Current Sensing: The LT1787IS8#PBF offers high accuracy current sensing which is crucial for system monitoring and control.
  • Wide Input Common Mode Range: This device operates with a common mode voltage range of 2.2V to 36V, suitable for a variety of applications, including those with higher supply voltages.
  • Low Current Consumption: With a quiescent current of only 60μA (typical), it is optimized for battery-powered and energy-efficient systems.
  • High-Side Sensing: The ability to sense current on the high side allows for ground loop avoidance and common mode noise rejection, enhancing system reliability.
  • Output Voltage: The output is a voltage proportional to the current through the sense resistor, making it easy to interface with ADCs or other monitoring circuits.
  • Extended Temperature Range: The device is rated for operation from -40°C to 85°C, suitable for industrial and automotive environments.

Applications

  • Automotive Battery Management
  • Power Management Systems
  • Portable Devices
  • Data Acquisition Systems
  • Telecommunications Infrastructure

Package Details

The LT1787IS8#PBF comes in an 8-lead narrow SOIC package, making it compact and suitable for space-constrained applications. The part number suffix '#PBF' indicates that this component is provided in a lead-free finish, adhering to environmental standards and regulations.

Conclusion

The LT1787IS8#PBF from Linear Technology is a robust and reliable choice for designers looking to implement precise current sensing in their systems. With its broad voltage range, low power consumption, and high-side sensing capability, it is a versatile component that can enhance the performance and safety of a wide array of electronic products.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6711 $62.3821
25+ $4.6535 $116.3375
39+ $4.5080 $175.8120
53+ $4.3624 $231.2072
69+ $4.2169 $290.9661
92+ $3.7803 $347.7876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess