EN
  • EN
  • DE

LT1810

Part No LT1810
Manufacturer Linear Technology
Description Single/Dual 180MHz, 350V/ms Rail-to-Rail Input and Output Low Distortion Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206329-LT1810
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1810 CAD Model

Description

The LT1810 from Linear Technology is a state-of-the-art operational amplifier that stands out in the market due to its exceptional speed and low distortion characteristics. Designed for applications that demand high performance, the LT1810 offers a slew rate of 1000V/μs and a wide bandwidth of 325MHz, making it an ideal choice for video and cable driving applications.

This high-speed op-amp operates on a supply range of 2.5V to 12.6V, which allows for both single and split supplies, giving designers the flexibility to use it in a variety of signal processing circuits. The LT1810 can deliver output currents up to 100mA, which is sufficient for driving heavy loads while maintaining a low harmonic distortion, thus preserving signal integrity.

The LT1810 also boasts a low input offset voltage of 2.5mV and an input bias current of 6μA, ensuring accurate signal amplification without significant DC errors. With its low distortion of -88dBc at 1MHz, this operational amplifier is particularly suitable for high-fidelity audio applications and ADC/DAC buffer circuits.

Linear Technology has packaged the LT1810 in a compact SOT-23, which is perfect for space-constrained applications. Additionally, the device features a shutdown mode, which reduces the supply current to 500μA, further conserving power when the amplifier is not in active use. This makes the LT1810 a power-efficient solution for battery-powered devices and portable equipment.

In summary, the LT1810 is a versatile, high-speed operational amplifier that excels in applications requiring fast settling times, low distortion, and high output drive capability. Its robust performance specifications and compact form factor make it an excellent choice for designers looking to improve the speed and integrity of their signal processing systems.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess