EN
  • EN
  • DE

LT1913EDD#TRPBF

Part No LT1913EDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.6V
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 0.79V
Maximum Output Voltage 24.25V
Output Current 3.5A
Frequency - Switching 230kHz to 2.45MHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 1058874-LT1913EDD#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1913EDD#TRPBF CAD Model

Description

Product Overview: LT1913EDD#TRPBF

The LT1913EDD#TRPBF is a high-performance, step-down switching regulator from Linear Technology, designed to deliver efficient power conversion for a broad range of applications. This compact and versatile component is housed in a small 10-lead DFN package, making it suitable for space-constrained environments while providing robust power management capabilities.

Key Features

  • Wide Input Voltage Range: The LT1913EDD#TRPBF operates from an input voltage range of 3.6V to 25V, accommodating a variety of power sources, including single-cell Li-Ion batteries, multi-cell battery configurations, and industrial power rails.
  • Adjustable Switching Frequency: The switching frequency can be programmed between 200kHz to 2.2MHz or synchronized to an external clock, allowing designers to optimize the trade-off between efficiency and component size.
  • High Efficiency: A low V<sub>CE(SAT) bipolar switch enables efficiency levels of up to 95%, minimizing heat generation and power loss in demanding applications.
  • Stable with Low ESR Ceramic Capacitors: The regulator is designed to work with low ESR ceramic capacitors, which reduces output voltage ripple and enhances reliability.
  • Robust Thermal Performance: The DFN package features a thermal pad for improved heat dissipation, ensuring stable operation under high power conditions.

Applications

The LT1913EDD#TRPBF is suitable for a wide array of applications, including but not limited to:

  • Portable Instruments
  • Automotive Power Systems
  • Industrial Supplies
  • Medical Devices
  • Telecommunications Infrastructure

Protection Features

Safety and reliability are paramount in power management solutions. The LT1913EDD#TRPBF incorporates several protection features:

  • Overvoltage Protection: Shields the device and the load from input voltage spikes.
  • Overcurrent Protection: Helps prevent damage from excessive current draw.
  • Thermal Shutdown: Turns off the regulator if the internal temperature exceeds safe operating limits.

The LT1913EDD#TRPBF by Linear Technology is an exemplary choice for designers seeking a high-efficiency, flexible, and reliable step-down voltage regulator. Its advanced features and comprehensive protection mechanisms make it an essential component for modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5394 $63.2364
14+ $8.6477 $121.0678
21+ $8.3776 $175.9296
29+ $8.1073 $235.1117
37+ $7.8371 $289.9727
50+ $7.0263 $351.3150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess