EN
  • EN
  • DE

LT1933IS6#TR

Part No LT1933IS6#TR
Manufacturer Linear Technology
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1035+
Reference case SOT23-6
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 754403-LT1933IS6#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1933IS6#TR CAD Model

Description

LT1933IS6#TR - A Compact, High Efficiency, Step-Down DC/DC Converter

The LT1933IS6#TR from Linear Technology is a highly efficient, fixed frequency step-down DC/DC converter designed for a variety of applications. This small and versatile power management component is ideal for portable devices, where space is at a premium and efficient power conversion is a must. With its SOT-23 packaging, the LT1933IS6#TR provides a compact solution for stepping down voltages in your electronic designs.

Key Features

  • Wide Input Voltage Range: Capable of operating from an input voltage range of 3.6V to 36V, the LT1933IS6#TR is suitable for applications with varying supply voltages, including those powered by multi-cell batteries or industrial supplies.
  • Adjustable Output Voltage: The output voltage can be set from 1.25V to 20V, which allows for a wide range of uses in different circuit configurations.
  • High Efficiency: With its internal 1.1A switch, the device can deliver efficiencies up to 85%, making it an excellent choice for battery-powered applications where maximizing battery life is critical.
  • Low Ripple: The LT1933IS6#TR provides low output ripple, ensuring clean and stable voltage for sensitive electronics.
  • Constant Frequency Operation: The fixed frequency operation at 1.2MHz allows the use of small inductors and capacitors, reducing noise and minimizing footprint on the PCB.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits.
  • Current Mode Operation: Offers excellent line and load transient response.

Applications

The LT1933IS6#TR is versatile and can be used in a variety of applications, including:

  • Portable Instruments
  • Battery-Powered Systems
  • Automotive Supplies
  • Industrial Power Supplies
  • Step-Down Converters for Distributed Power Systems

With its compact size and high efficiency, the LT1933IS6#TR is an excellent choice for designers looking to optimize power management in their next project. Whether you're working on a handheld device or a complex industrial system, this step-down converter from Linear Technology is designed to meet your needs.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
Texas Instruments
Lowest to $4.5685
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Coilcraft
Lowest to $0.1042

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2632 $51.3160
12+ $8.4211 $101.0532
19+ $8.1579 $155.0001
26+ $7.8948 $205.2648
33+ $7.6316 $251.8428
44+ $6.8422 $301.0568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess