EN
  • EN
  • DE

LT1933IS6

Part No LT1933IS6
Manufacturer Linear Technology
Description 600mA, 500kHz Step-Down Switching Regulator in SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206389-LT1933IS6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1933IS6 CAD Model

Description

Product Overview: LT1933IS6 from Linear Technology

The LT1933IS6 is a high-performance, step-down DC/DC converter designed by Linear Technology, now part of Analog Devices, which specializes in the design and manufacture of high-performance analog integrated circuits. This compact and efficient power management IC is ideal for portable devices, where space is at a premium and power efficiency is crucial.

Key Features

  • Versatility: The LT1933IS6 can operate from an input voltage range of 3.6V to 36V, making it suitable for a wide array of applications, including those that require a battery or a standard 5V or 12V power rail.
  • High Efficiency: With a switching frequency of 1.2MHz, the device allows the use of small, low-cost inductors and capacitors, leading to a compact power supply solution with power efficiency as high as 85%.
  • Output Voltage: The output voltage is adjustable from 0.6V to V<sub>IN with a fixed voltage option available, providing flexibility for different design requirements.
  • Protection Features: The LT1933IS6 comes equipped with a variety of protection features, including current limiting, thermal shutdown, and frequency foldback, which help to ensure the longevity and reliability of both the IC and the overall system.
  • Small Package: Housed in a compact SOT-23 package, the LT1933IS6 is ideal for space-constrained applications.

Applications

The LT1933IS6 is suitable for a multitude of applications. It is particularly well-suited for:

  • Portable and battery-powered equipment
  • Automotive and industrial supplies
  • Distributed power systems
  • DSL and cable modems, and other telecommunications infrastructure

Overall, the LT1933IS6 from Linear Technology represents a robust and highly versatile power solution for designers looking to maximize efficiency in a small footprint. With its wide input voltage range, high switching frequency for small external components, and comprehensive protection circuitry, this step-down converter is an excellent choice for a diverse range of power conversion applications.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2632 $51.3160
12+ $8.4211 $101.0532
19+ $8.1579 $155.0001
26+ $7.8948 $205.2648
33+ $7.6316 $251.8428
44+ $6.8422 $301.0568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,154 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess