Product Overview: LT1936ES8#TRPBF
The LT1936ES8#TRPBF is a high-performance, fixed-frequency step-down switching regulator from Linear Technology, designed to deliver efficiency and reliability in a compact package. This device is well-suited for a wide range of applications, including portable devices, automotive systems, and industrial equipment.
Key Features
- Wide Input Voltage Range: The LT1936ES8#TRPBF operates from a 3.3V to 36V input, making it versatile for various input sources, including automotive batteries and industrial supplies.
- Adjustable Switching Frequency: With a switching frequency that can be set from 200kHz to 2.2MHz, designers have the flexibility to optimize the regulator for size, efficiency, and performance.
- Integrated 1.1A Switch: The onboard 1.1A switch enables the LT1936ES8#TRPBF to deliver substantial output currents, making it suitable for a range of power-hungry applications.
- Stable with Low ESR Ceramic Capacitors: The device is stable with ceramic output capacitors, which have lower ESR and are smaller in size, providing a compact solution for space-constrained applications.
- Thermal Overload Protection: Built-in thermal overload protection ensures that the device operates within safe temperature limits, enhancing its reliability and lifespan.
Applications
The LT1936ES8#TRPBF is ideal for use in a variety of applications, including:
- Portable and battery-powered devices
- Automotive power systems
- Embedded systems
- Industrial controls and instrumentation
- Point-of-load power supplies
Package Information
The device comes in an ES8 package, which is a small, surface-mountable form factor. The part number LT1936ES8#TRPBF indicates that this version of the LT1936 is supplied in tape and reel packaging, which is suitable for automated, high-volume manufacturing processes.
Conclusion
With its robust feature set, the LT1936ES8#TRPBF from Linear Technology offers a high level of performance in a small footprint. Its wide input voltage range, adjustable frequency, and thermal protection make it a reliable choice for engineers looking to design efficient and compact power supply solutions.