EN
  • EN
  • DE

LT1938EDD#PBF

Part No LT1938EDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2.2A 10DFN / Conv DC-DC 3.6V to 25V Step Down Single-Out 1.265V to 20V 2.2A Automotive 10-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.6V
Voltage Input MAX 25V
Output Voltage 1.265V
Output Voltage MAX 20V
Output Current 2.2A
Frequency - Switching 300kHz ~ 3MHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 125°C (TJ)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 780763-LT1938EDD#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1938
Introduction Date October 03, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1938EDD#PBF CAD Model

Description

The LT1938EDD#PBF is a high-performance, fixed-frequency step-down switching regulator from Linear Technology, which is renowned for its robust and efficient power management solutions. This particular IC is designed to deliver a continuous output current up to 1.1A with a wide input voltage range of 3.6V to 36V, making it a versatile choice for diverse applications, from automotive to industrial systems.

Key Features

  • Wide Input Voltage Range: The device operates efficiently across a broad range of input voltages from 3.6V to 36V, accommodating scenarios with fluctuating power supplies.
  • High Output Current: It can supply a continuous output current up to 1.1A, which is ideal for powering small to medium-sized loads.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 300kHz to 2.2MHz, allowing flexibility in design and optimization of component size and efficiency.
  • Low Shutdown Current: The IC features a low shutdown current of less than 1μA, which helps in reducing power consumption when the device is in standby mode.
  • Thermal Protection: It includes thermal protection that shuts down the regulator to prevent damage from overheating.
  • Stable with Low ESR Ceramic Capacitors: The regulator is designed to be stable with ceramic output capacitors, which are known for their low equivalent series resistance (ESR).

Applications

The LT1938EDD#PBF is suitable for a wide array of applications due to its high efficiency and reliable performance. Some common applications include:

  • Automotive and industrial power systems
  • Portable instruments and battery-powered devices
  • Telecommunications equipment
  • Distributed power systems

Package and Reliability

The device comes in a compact 10-lead DFN package with a 3mm x 3mm footprint. The small size makes it an excellent choice for space-constrained applications. Moreover, the LT1938EDD#PBF is characterized for operation from -40°C to 125°C, ensuring reliable performance across a wide temperature range.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6757 $51.0813
22+ $4.6570 $102.4540
34+ $4.5114 $153.3876
46+ $4.3659 $200.8314
60+ $4.2204 $253.2240
80+ $3.7838 $302.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess