EN
  • EN
  • DE

LT1945EMS#TRPBF

Part No LT1945EMS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SEPIC INV ADJ 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, SEPIC
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 1.2V
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) ±1.23V
Maximum Output Voltage ±34V
Output Current 250mA (Switch)
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 111147-LT1945EMS#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1945EMS#TRPBF CAD Model

Description

The LT1945EMS#TRPBF from Linear Technology is a versatile and efficient dual DC/DC converter designed to cater to a wide range of applications. This high-performance component is housed in a compact MSOP-10 package, making it suitable for space-constrained applications.

Key Features:

  • Wide Input Voltage Range: The device can operate with an input voltage range from 2.6V to 16V, making it compatible with various power sources and suitable for battery-operated devices.
  • Dual Outputs: It offers two outputs, with the positive output delivering up to 1.2A and the negative output capable of providing up to 350mA, which can be independently adjusted.
  • High Frequency Operation: With a switching frequency of 1.2MHz, the LT1945 allows for the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply design.
  • Low Shutdown Current: The shutdown feature reduces the quiescent current to less than 1µA, which is ideal for battery-powered applications where power conservation is critical.
  • Integrated Boost Diode: The inclusion of an integrated Schottky diode for the boost converter simplifies the circuit and saves board space.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits, enhancing the reliability and longevity of the converter.

Applications:

The LT1945EMS#TRPBF is well-suited for various applications, including but not limited to:

  • TFT-LCD Bias Supplies
  • Portable Instruments
  • Battery-Powered Equipment
  • Positive and Negative Output Converters

Quality and Reliability:

Linear Technology ensures that the LT1945EMS#TRPBF meets the highest quality and reliability standards. The device is RoHS compliant and is designed for long-term performance in demanding electronic applications.

Whether you are designing a portable device, a complex digital system requiring multiple power rails, or a high-performance industrial product, the LT1945EMS#TRPBF dual DC/DC converter from Linear Technology is an excellent choice for your power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5618 $52.4944
19+ $5.3841 $102.2979
29+ $5.2158 $151.2582
40+ $5.0476 $201.9040
52+ $4.8793 $253.7236
69+ $4.3746 $301.8474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,320 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess