EN
  • EN
  • DE

LT1945IMS#PBF

Part No LT1945IMS#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SEPIC INV ADJ 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, SEPIC
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 1.2V
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) ±1.23V
Maximum Output Voltage ±34V
Output Current 250mA (Switch)
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 140560-LT1945IMS#PBF
Ultra Librarian 3D Model Ultra Librarian LT1945IMS#PBF CAD Model

Description

LT1945IMS#PBF - Dual DC/DC Converter

The LT1945IMS#PBF is a versatile and high-performance dual DC/DC converter integrated circuit (IC) from Linear Technology, which is now part of Analog Devices. Designed to cater to a wide range of applications, this IC features two independent switching regulators that provide efficient power conversion with adjustable outputs.

Key Features

  • Wide Input Voltage Range: The device can operate from an input voltage range of 2.5V to 12V, making it suitable for applications powered by single-cell lithium-ion batteries, multi-cell alkaline or nickel-metal hydride batteries, or regulated 5V and 12V power supplies.
  • Dual Outputs: It offers two outputs with different configurations: one inverting (-1.25V to -34V) and one boost (2.5V to 34V), which can be adjusted according to the application requirements using external feedback resistors.
  • High Switching Frequency: The switching frequency of 1.2MHz allows for the use of small inductors and capacitors, reducing the overall footprint and component cost on the PCB.
  • Low Shutdown Current: An ultra-low shutdown current of less than 1µA helps in preserving battery life in portable applications when the device is not active.
  • Independent Shutdown and Soft-Start Functions: Each converter has independent shutdown and soft-start capabilities, providing design flexibility and protection during power-up sequences.

Applications

The LT1945IMS#PBF is ideal for a variety of applications, including:

  • Battery-powered equipment
  • Portable instruments
  • Medical devices
  • Negative voltage generation
  • Positive and negative LCD bias supplies

Package and Reliability

The device comes in a compact 10-lead MSOP package, which is suitable for space-constrained applications. Its robust design ensures reliable performance over a wide temperature range, making it a dependable choice for both commercial and industrial applications.

Overall, the LT1945IMS#PBF from Linear Technology is a powerful solution for designers looking to implement a dual-output power supply with high efficiency, minimal external components, and a small footprint.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9778 $54.8890
12+ $9.0075 $108.0900
18+ $8.7260 $157.0680
24+ $8.4445 $202.6680
31+ $8.1630 $253.0530
41+ $7.3186 $300.0626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess