EN
  • EN
  • DE

LT1963AES8#TRPBF

Part No LT1963AES8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.21V
Maximum Output Voltage 20V
Dropout Voltage-Max 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 1.5mA to 120mA
PSRR 63dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.21 V to 20 V
Voltage - Dropout (Typical) 0.34V @ 1.5A
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 072340-LT1963AES8#TRPBF
Family Name LT1963A
Introduction Date October 26, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LT1963AES8#TRPBF CAD Model

Description

Linear Technology's LT1963AES8#TRPBF: A Robust Low-Dropout Regulator

The LT1963AES8#TRPBF is a high-performance, low-dropout linear regulator (LDO) from Linear Technology, a renowned leader in the design and manufacturing of analog integrated circuits. Designed to cater to applications requiring low noise, fast transient response, and low dropout voltage, this regulator is a perfect fit for sensitive electronic systems.

Key Features

  • Low Dropout Voltage: The LT1963AES8#TRPBF boasts a low dropout voltage of only 340mV at full load, which allows for efficient regulation even when the input voltage is close to the output voltage, thus preserving battery life in portable applications.
  • High Output Current: Capable of delivering up to 1.5A of continuous output current, this LDO can power a wide range of devices, from microprocessors to RF systems.
  • Adjustable Output: With an output voltage range adjustable from 1.21V to 20V, the LT1963AES8#TRPBF provides the flexibility needed to cater to various voltage requirements.
  • Stable with Low ESR Capacitors: The stability of the device is maintained with low equivalent series resistance (ESR) capacitors, which is a critical feature for modern high-speed circuitry.
  • Low Noise: With an optimized design for low noise operation, this regulator minimizes interference in sensitive applications such as audio or RF circuits.

Applications

The LT1963AES8#TRPBF is ideally suited for a range of applications that demand high-quality power supply regulation. These include:

  • High-efficiency linear power supplies
  • Portable instrumentation
  • Battery-powered equipment
  • Microprocessor supply
  • Low noise systems

Package and Reliability

The device comes in an 8-lead SOIC package, ensuring compactness and ease of integration into system designs. The LT1963AES8#TRPBF is also characterized by its robustness, with built-in protection features such as over-temperature and over-current protection, enhancing the reliability and longevity of the end product.

In summary, Linear Technology's LT1963AES8#TRPBF is a versatile, high-performance LDO that offers the precision, stability, and reliability required for advanced electronic systems. Its comprehensive features make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7023 $51.3207
19+ $5.3414 $101.4866
30+ $5.1610 $154.8300
42+ $4.8000 $201.6000
55+ $4.6196 $254.0780
68+ $4.4391 $301.8588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,290 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess