EN
  • EN
  • DE

LT1963ES8-2.5#PBF

Part No LT1963ES8-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 1.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 1.5mA to 120mA
PSRR 63dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 0.34V @ 1.5A
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 139234-LT1963ES8-2.5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1963ES8-2.5#PBF CAD Model

Description

LT1963ES8-2.5#PBF - Low Noise, Fast Transient Response LDO Voltage Regulator

The LT1963ES8-2.5#PBF is a high-performance low dropout linear regulator (LDO) from Linear Technology, designed to deliver a continuous output of 2.5V with a wide input voltage range. This regulator is specifically engineered to provide low noise and fast transient response, making it ideal for sensitive RF supply applications and high-speed data communication systems.

With a maximum output current of 1.5A, the LT1963ES8-2.5#PBF is capable of handling a broad range of power requirements. It features a dropout voltage of typically 340mV at full load, which allows for efficient operation even with a very low differential between input and output voltages.

The device is housed in an ES8 package, ensuring a compact footprint while offering excellent thermal performance. The LT1963ES8-2.5#PBF is also characterized by its robust protection features, including overcurrent and overtemperature protection, which safeguard the regulator and the system it powers from potential damage due to abnormal operating conditions.

One of the key advantages of the LT1963ES8-2.5#PBF is its low noise output, maintaining a low 40μVRMS across the 10Hz to 100kHz bandwidth. This makes it an excellent choice for precision applications such as high-end audio equipment, sensitive instrumentation, and medical devices where power supply noise can critically impact performance.

Furthermore, the regulator's fast transient response ensures that it can quickly respond to changes in load, which is essential for maintaining a stable output voltage in dynamic systems like microprocessors and FPGAs that have rapidly changing power demands.

For design flexibility, the LT1963ES8-2.5#PBF also features an adjustable version, allowing designers to set the output voltage with external resistors from 1.21V to 20V. This adaptability, combined with its impressive electrical characteristics, makes the LT1963ES8-2.5#PBF a versatile and reliable choice for a wide array of high-performance applications.

In summary, the LT1963ES8-2.5#PBF from Linear Technology is a state-of-the-art LDO voltage regulator offering low noise, high-speed transient response, and a robust feature set for demanding applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Panasonic
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5943 $60.1601
17+ $7.0517 $119.8789
26+ $6.8314 $177.6164
35+ $6.6110 $231.3850
46+ $6.3906 $293.9676
61+ $5.7295 $349.4995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess