EN
  • EN
  • DE

LT1963ET-1.5#PBF

Part No LT1963ET-1.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 1.5A TO220-5 / LDO Regulator Pos 1.5V 1.5A Automotive 5-Pin(5+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 1.5V
Voltage Dropout (Maximum) 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 1.5mA ~ 120mA
PSRR 63dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-220-5 Formed Leads
Manufacturer Package TO-220-5
Win Source Part Number 780787-LT1963ET-1.5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1963
Introduction Date November 06, 2001
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1963ET-1.5#PBF CAD Model

Description

The LT1963ET-1.5#PBF is a high-performance, low dropout linear regulator (LDO) from Linear Technology, now part of Analog Devices. This robust voltage regulator offers a fixed output voltage of 1.5V, designed to deliver up to 1.5A of continuous output current with a low dropout voltage of typically 340mV at full load. The LT1963 series is optimized for fast transient response and is suitable for powering noise-sensitive applications.

This LDO features a wide input voltage range from 2.1V to 20V, making it versatile for various applications, from automotive to industrial and high-end consumer electronics. The LT1963ET-1.5#PBF comes in a TO-220 package, providing excellent power dissipation characteristics, which is crucial for maintaining thermal performance and reliability.

The device includes several protective features, such as overcurrent and overtemperature protection, ensuring long-term stability and safety of the system it is integrated into. Its low noise characteristics (typically 40µV RMS) and the ability to use low ESR ceramic capacitors improve the quality of the power supply, making it ideal for sensitive RF and analog circuitry.

Key specifications of the LT1963ET-1.5#PBF include:

  • Output Voltage: 1.5V
  • Output Current: 1.5A
  • Dropout Voltage: Typically 340mV at full load
  • Input Voltage Range: 2.1V to 20V
  • Noise: 40µV RMS typical
  • Stable with Low ESR, Ceramic Output Capacitors
  • Overcurrent and Overtemperature Protection
  • Package Type: TO-220

Whether you're designing power supplies for high-end audio, precision data acquisition systems, or portable microprocessor-based equipment, the LT1963ET-1.5#PBF is an excellent choice for a stable, reliable, and high-quality power source.

For detailed technical specifications, application circuits, and typical performance characteristics, refer to the official datasheet and design resources provided by Linear Technology/Analog Devices.

You May Also Be Interested in

Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9004 $50.7052
32+ $3.2003 $102.4096
49+ $3.1003 $151.9147
67+ $3.0003 $201.0201
87+ $2.9003 $252.3261
116+ $2.6003 $301.6348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess