EN
  • EN
  • DE

LT1964IS5-SD#TRMPBF

Part No LT1964IS5-SD#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO NEG ADJ 0.2A TSOT23-5 / LDO Regulator Neg -1.22V to -20V 0.2A Automotive 5-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX -20V
Output Voltage -1.22V
Output Voltage MAX -20V
Voltage Dropout (Maximum) 0.49V @ 200mA
Output Current 200mA
PSRR 54dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Win Source Part Number 780790-LT1964IS5-SD#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1964
Introduction Date May 20, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1964IS5-SD#TRMPBF CAD Model

Description

Product Overview: LT1964IS5-SD#TRMPBF

The LT1964IS5-SD#TRMPBF is a high-performance, low noise, negative voltage regulator from Linear Technology, designed to deliver a continuous output current of up to 200mA. This regulator is particularly suitable for portable and battery-powered applications due to its low dropout voltage and low quiescent current. The device is housed in a compact SOT-23 package, making it ideal for space-constrained applications.

Key Features

  • Output Voltage: The LT1964IS5-SD#TRMPBF provides a fixed output voltage of -1.22V, which is ideal for applications requiring a precise negative voltage reference.
  • Low Dropout Voltage: With a low dropout voltage of only 340mV at full load, this regulator maintains efficiency and ensures a stable output even when the input-to-output voltage difference is minimal.
  • Low Noise: The device exhibits an exceptionally low output noise of just 30µVRMS over a 10Hz to 100kHz bandwidth, making it suitable for noise-sensitive applications such as high-end audio equipment and precision instrumentation.
  • Stability: The LT1964IS5-SD#TRMPBF remains stable with output capacitors as low as 2.2µF, which reduces the overall size and cost of the power supply design.
  • Low Quiescent Current: The quiescent current is a mere 30µA, which increases battery life in portable applications.
  • Protection Features: The regulator includes built-in protection features such as overcurrent and overtemperature protection, ensuring reliable operation under adverse conditions.
  • Package Type: It comes in a small SOT-23 package, which is excellent for space-saving designs.

Applications

The LT1964IS5-SD#TRMPBF is versatile and can be used in various applications where a high-quality negative voltage supply is required. It is particularly well-suited for:

  • Battery-powered devices
  • Portable medical equipment
  • High-end audio equipment
  • Operational amplifier power supplies
  • Data acquisition systems
  • Analog-to-digital converters

Overall, the LT1964IS5-SD#TRMPBF from Linear Technology is an excellent choice for designers looking for a high-performance, low-noise negative voltage regulator that can operate in tight spaces while providing a stable and reliable power supply.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0211 $51.3587
41+ $2.4788 $101.6308
63+ $2.4014 $151.2882
87+ $2.3239 $202.1793
112+ $2.2464 $251.5968
149+ $2.0141 $300.1009
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,973 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess