EN
  • EN
  • DE

LT1965HQ#PBF

Part No LT1965HQ#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 1.1A 5DDPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 20V
Voltage - Output (Min/Fixed) 1.2V
Maximum Output Voltage 19.5V
Maximum Dropout Voltage 0.49V at 1A
Current - Output 1.1A
Current - Quiescent (Iq) 1.1mA
Current - Supply (Maximum) 40mA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package 5-DDPAK
Part Number Series LT1965
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807995-LT1965HQ#PBF
Ultra Librarian 3D Model Ultra Librarian LT1965HQ#PBF CAD Model

Description

The LT1965HQ#PBF is a high-performance, low dropout linear regulator (LDO) brought to you by Linear Technology, now part of Analog Devices. This adjustable LDO is designed to provide precision voltage regulation with a low dropout voltage and fast transient response. It is suitable for a wide range of applications, including but not limited to automotive, industrial, and high-reliability systems.

Key Features

  • Adjustable Output: The LT1965HQ#PBF offers an adjustable output from 1.2V to 20V, which can be set by external resistors. This feature provides flexibility for designers to use the same part in different applications requiring different output voltages.
  • Low Dropout Voltage: With a low dropout voltage of typically 300mV at full load, the LT1965HQ#PBF ensures efficient operation even when the input-to-output voltage differential is small.
  • High Output Current: It can deliver up to 1.1A of continuous output current, making it capable of powering a wide variety of loads.
  • Fast Transient Response: The device's excellent transient response allows it to maintain output voltage stability in the face of rapid load changes, which is crucial for high-performance applications.
  • Stability with Low ESR Output Capacitors: The regulator is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) compared to other types of capacitors. This allows for more compact and cost-effective designs.
  • Overtemperature and Overcurrent Protection: Built-in protection features safeguard the device and the load from adverse conditions.
  • Thermal Performance: The LT1965HQ#PBF comes in a heat-dissipating TO-263 package, which is excellent for applications requiring enhanced thermal performance.

Applications

The versatility of the LT1965HQ#PBF makes it an ideal choice for a variety of applications, including:

  • Power supplies for DSPs, FPGAs, and microcontrollers
  • Battery-powered equipment
  • Data communication systems
  • Automotive electronics
  • Industrial control systems

With its combination of features, the LT1965HQ#PBF is a robust and reliable choice for designers seeking an adjustable LDO with excellent performance characteristics.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8623 $59.1738
13+ $8.0921 $105.1973
20+ $7.8393 $156.7860
27+ $7.5864 $204.8328
35+ $7.3335 $256.6725
46+ $6.5749 $302.4454
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 974 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess