EN
  • EN
  • DE

LT1965HQ#TRPBF

Part No LT1965HQ#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1.1A 5DDPAK / LDO Regulator Pos 1.2V to 19.5V 1.1A Automotive 6-Pin(5+Tab) DDPAK T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 1.2V
Output Voltage MAX 19.5V
Voltage Dropout (Maximum) 0.49V @ 1A
Output Current 1.1A
Operating Supply Current 1.1mA ~ 40mA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package 5-DDPAK
Win Source Part Number 780799-LT1965HQ#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1965
Introduction Date August 27, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1965HQ#TRPBF CAD Model

Description

LT1965HQ#TRPBF - Low Noise, Low Dropout, 1.1A Linear Regulator

The LT1965HQ#TRPBF is a high-performance low dropout linear regulator (LDO) from Linear Technology, designed to deliver a continuous output current of 1.1A with a low dropout voltage and exceptional noise performance. This regulator is ideal for precision, high-power applications where a stable and clean power supply is critical.

Key Features:

  • Output Current: Capable of delivering up to 1.1A of continuous output current, making it suitable for a wide range of applications.
  • Low Dropout Voltage: The device features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Low Noise: With an output noise as low as 40μV RMS over a 10Hz to 100kHz bandwidth, the LT1965HQ#TRPBF is perfect for sensitive RF and audio applications that require a quiet power supply.
  • Adjustable Output: The output voltage can be set from 1.21V to 20V with a single external resistor, providing flexibility for different voltage requirements.
  • Stable with Low ESR Capacitors: The regulator remains stable with ceramic, tantalum, or aluminum electrolytic capacitors, making it versatile for design considerations.
  • Overcurrent and Overtemperature Protection: Built-in protection features safeguard the device against adverse conditions, enhancing reliability and longevity.
  • Package: Available in a robust H-grade, thermally enhanced 5-lead DDPAK/TO-263 package, suitable for harsh environments and high-temperature operations.

Applications:

  • High-efficiency linear power supplies
  • Post-regulation for switching supplies
  • Noise-sensitive electronics such as precision data converters
  • Battery-powered devices
  • Microprocessor supply
  • Medical equipment

The LT1965HQ#TRPBF linear regulator from Linear Technology is a top choice for designers who require a reliable, high-quality power solution. Its combination of low dropout, low noise, and high output current capability, along with a flexible output voltage range and robust packaging, make it an excellent choice for a variety of demanding applications.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess