Product Overview: LT1974CS from Linear Technology
The LT1974CS is a high-performance, low voltage, adjustable step-down switching regulator from Linear Technology. This compact and efficient power management IC is designed to deliver continuous output currents up to 3.5A with excellent line and load regulation. Its robust design and versatility make it an ideal choice for a wide range of applications, including portable devices, industrial controls, and distributed power systems.
Key Features:
- Wide Input Voltage Range: The LT1974CS can operate from an input voltage range of 4V to 25V, making it suitable for various battery chemistries and input sources.
- Adjustable Output Voltage: Users can set the output voltage from 1.22V to 20V, providing flexibility for different application requirements.
- High Efficiency: With its integrated 4.3A switch, the LT1974CS can deliver efficiencies up to 95%, minimizing heat generation and power loss.
- Stable with Low ESR Output Capacitors: The regulator is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) and are smaller in size, providing a more compact power solution.
- Fixed Frequency Operation: The operating frequency is fixed at 550kHz, allowing the use of small inductors and capacitors, which leads to a smaller overall solution size.
Protection Features:
- Overcurrent Protection: The LT1974CS incorporates overcurrent protection, safeguarding the device and the load from damage due to excessive currents.
- Thermal Protection: An internal thermal shutdown mechanism protects the IC from overheating, enhancing the product's reliability and longevity.
- Soft-Start Function: The soft-start feature reduces inrush current during startup, which minimizes stress on the input power source and the LT1974CS itself.
Applications:
- Portable Electronics
- Automotive Power Systems
- Industrial Controls
- Point of Load Regulation
- Telecommunications Infrastructure
The LT1974CS is packaged in a thermally efficient, 16-lead narrow SSOP package, which is ideal for space-constrained applications. Its combination of features and protections ensures a high level of performance, making it a reliable choice for engineers and designers looking for a versatile step-down regulator solution.