EN
  • EN
  • DE

LT3008MPTS8-1.8#TRMPBF

Part No LT3008MPTS8-1.8#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 20MA TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.5V @ 20mA
Output Current 20mA
Operating Supply Current 6μA to 1.2mA
PSRR 64dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -55°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.3V @ 20mA
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 131572-LT3008MPTS8-1.8#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT3008MPTS8-1.8#TRMPBF CAD Model

Description

Product Overview: LT3008MPTS8-1.8#TRMPBF

The LT3008MPTS8-1.8#TRMPBF is a high-performing, micropower, low dropout voltage (LDO) linear regulator from Linear Technology, a company renowned for its expertise in power management solutions. This particular model is designed for applications that demand minimal power consumption without sacrificing performance, making it an ideal choice for battery-powered systems, portable devices, and power-sensitive applications.

Key Features

  • High Efficiency: The LT3008MPTS8-1.8#TRMPBF operates with a very low quiescent current of only 3µA, which significantly improves battery life in portable applications.
  • Stable Output: This LDO regulator provides a stable 1.8V output voltage, which is crucial for consistent device operation.
  • Low Dropout Voltage: With a low dropout voltage, it can maintain output regulation with a minimal difference between the input and output voltages, enhancing efficiency.
  • Wide Input Voltage Range: The device can accept input voltages from 1.6V to 20V, offering flexibility for various power sources and conditions.
  • Output Current: It is capable of delivering up to 20mA of continuous output current, suitable for a range of low-power applications.
  • Thermal Protection: The LT3008MPTS8-1.8#TRMPBF includes built-in thermal shutdown protection to safeguard the device under high-temperature conditions.
  • Noise Reduction: The regulator's design allows for low output noise, which is beneficial for sensitive RF and analog circuits.

Package and Availability

The LT3008MPTS8-1.8#TRMPBF comes in a compact TSOT-23 package, which is ideal for space-constrained applications. The device is also available in tape and reel packaging, denoted by the 'TRMPBF' suffix, which facilitates automated manufacturing processes.

Applications

  • Portable Medical Devices
  • Wireless Communications
  • Handheld Instruments
  • Battery-Powered Equipment
  • Power Management for IoT Devices

In summary, the LT3008MPTS8-1.8#TRMPBF from Linear Technology is a top choice for designers seeking an LDO with ultra-low quiescent current, wide input voltage range, and robust protection features. It provides stable, efficient power management in a variety of applications, particularly where power efficiency and space are critical considerations.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess