Product Overview: LT3013IDEPBF
The LT3013IDEPBF is a high-performance, low dropout micropower linear regulator from Linear Technology, designed to provide precision voltage control in a variety of applications. This robust component offers an optimal solution for systems that require a stable and reliable power supply with minimal power loss. It is well-suited for battery-powered equipment, automotive power supplies, and industrial control systems.
Key Features
- Wide Input Voltage Range: The LT3013IDEPBF operates with an input voltage range from 4V to 80V, making it versatile for use in environments with high supply voltage variability.
- Adjustable Output: Users can adjust the output voltage from 1.24V to 60V, providing flexibility for a wide array of applications and ensuring compatibility with various downstream components.
- Low Dropout Voltage: The device features a low dropout voltage, which enhances efficiency by minimizing the voltage difference between the input and output under all load conditions.
- High Output Current: Capable of delivering up to 250mA of continuous output current, the LT3013IDEPBF can power a range of devices and circuits without compromising performance.
- Thermal Protection: It includes built-in thermal shutdown protection that safeguards the regulator and the overall system from damage due to excessive heat.
- Low Quiescent Current: The regulator's low quiescent current makes it an excellent choice for battery-operated devices, as it helps to extend battery life by reducing power consumption when in standby mode.
Applications
The LT3013IDEPBF's durability and wide input voltage range make it an ideal choice for several applications, including but not limited to:
- Automotive electronics
- Portable and battery-powered equipment
- Industrial power supplies
- Avionics and marine systems
Quality and Reliability
Linear Technology ensures that the LT3013IDEPBF meets high standards of quality and reliability. The device is packaged in a 12-lead plastic DFN package with a thermal pad for enhanced thermal performance. Its robust design ensures stable operation even in harsh conditions, making it a reliable choice for mission-critical applications.
Overall, the LT3013IDEPBF from Linear Technology represents a blend of performance, versatility, and reliability, making it an essential component for designers who require a high-quality power regulation solution.