EN
  • EN
  • DE

LT3014HVEDD#TRPBF

Part No LT3014HVEDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 20MA 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tape and Reel
Output Type Adjustable
Voltage - Input (Maximum) 80V
Min/Fixed Output Voltage 1.22V
Maximum Output Voltage 60V
Maximum Dropout Voltage 0.57V at 20mA
Output Current 20mA
Current - Quiescent (Iq) 20μA
Maximum Supply Current 1mA
PSRR 70dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Family Part Number LT3014
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 714973-LT3014HVEDD#TRPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3014HVEDD#TRPBF CAD Model

Description

The LT3014HVEDD#TRPBF is a high-performance, low dropout linear regulator (LDO) from Linear Technology that offers an excellent solution for applications requiring a low voltage power supply with a minimal voltage drop. Designed to maintain a consistent output even with fluctuations in the input voltage or variations in load, this regulator is ideal for sensitive electronics where stability is paramount.

Key Features:

  • Wide Input Voltage Range: Capable of operating with an input voltage range from 4V to 80V, the LT3014HVEDD#TRPBF is versatile and can accommodate a broad spectrum of power sources.
  • Low Dropout Voltage: The device's low dropout voltage ensures efficient operation, even when the input voltage is close to the output voltage, making it ideal for battery-powered applications.
  • High Output Current: It can deliver up to 20mA of continuous output current, which is suitable for a variety of low-power applications.
  • Adjustable Output: The output voltage can be set anywhere from 1.22V to 60V with a single external resistor, providing great flexibility in matching the voltage requirements of different circuits.
  • Thermal Protection: The device includes internal thermal shutdown protection that safeguards it from damage due to overheating.
  • Low Quiescent Current: The LT3014HVEDD#TRPBF features a low quiescent current, which is beneficial for power conservation in battery-operated devices.
  • Stable with Low ESR Capacitors: This LDO is stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) than other types of capacitors.

Applications:

The LT3014HVEDD#TRPBF is particularly well-suited for automotive, industrial, and avionics applications where high input voltages and stable output are required. It is also a good choice for portable and battery-powered electronics due to its low quiescent current and wide input voltage range.

Package and Availability:

This regulator is available in a small 8-lead DFN package with a thermal pad for enhanced thermal performance. The LT3014HVEDD#TRPBF is also designed for surface mount technology, which is conducive for modern automated manufacturing processes.

Linear Technology, now part of Analog Devices, ensures that the LT3014HVEDD#TRPBF meets high standards of quality and reliability, making it a robust choice for designers looking to enhance the performance and efficiency of their power supply circuits.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess