EN
  • EN
  • DE

LT3015IQ-5#PBF

Part No LT3015IQ-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR -5V 1.5A 5DDPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Output Configuration Negative
Output Type Fixed
Voltage - Input (Maximum) -30V
Min/Fixed Output Voltage -5V
Maximum Dropout Voltage 0.68V at 1.5A
Output Current 1.5A
Current - Quiescent (Iq) 2.4mA
Maximum Supply Current 70mA
PSRR 58dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package 5-DDPAK
Family Part Number LT3015
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 719118-LT3015IQ-5#PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3015IQ-5#PBF CAD Model

Description

The LT3015IQ-5#PBF is a high-performance, low dropout negative linear regulator designed and manufactured by Linear Technology. It is a robust power management solution optimized for applications requiring a stable and low noise negative voltage supply. With its wide input voltage range and low dropout voltage, the LT3015IQ-5#PBF is ideal for a multitude of applications ranging from industrial controls to sensitive instrumentation and audio equipment.

Key Features

  • Output Voltage: The device provides a fixed output voltage of -5V, which is suitable for various analog circuits that require a precise negative reference.
  • Low Dropout Voltage: The LT3015IQ-5#PBF boasts an extremely low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • High Output Current: Capable of delivering up to 1.5A of continuous output current, this regulator can support a wide range of power requirements.
  • Low Noise: With its optimized design, the LT3015IQ-5#PBF offers exceptionally low output noise, making it suitable for noise-sensitive applications such as precision instrumentation and hi-fi audio systems.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic capacitors, which are known for their low equivalent series resistance (ESR), providing additional flexibility in designing power supply circuits.
  • Thermal Protection: The device includes internal thermal shutdown protection that safeguards the regulator and the overall system from excessive temperature rise.
  • Overcurrent Protection: Built-in overcurrent protection ensures that the device and the load are protected from damage in the event of a fault condition.
  • Package: The LT3015IQ-5#PBF comes in a robust 5-lead DDPAK/TO-263 package, which is suitable for high-power applications and allows for efficient heat dissipation.

Applications

  • Power Supplies for Operational Amplifiers
  • Data Conversion Systems
  • Automotive Electronics
  • Telecommunications
  • Industrial Instrumentation
  • Portable Battery-Powered Devices

In summary, the LT3015IQ-5#PBF from Linear Technology is an exceptional choice for designers looking for a reliable and high-quality negative voltage regulator. Its combination of low dropout performance, high current capability, low noise, and robust protection features make it a versatile component for a wide array of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1655 $54.9930
14+ $7.5204 $105.2856
21+ $7.2854 $152.9934
29+ $7.0504 $204.4616
37+ $6.8154 $252.1698
50+ $6.1103 $305.5150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,248 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess