EN
  • EN
  • DE

LT3021EDH#TRPBF

Part No LT3021EDH#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.5A 16DFN / LDO Regulator Pos 0.2V to 9.5V 0.5A 16-Pin DFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 10V
Output Voltage 0.2V
Output Voltage MAX 9.5V
Voltage Dropout (Maximum) 0.285V @ 500mA
Output Current 500mA
Operating Supply Current 250μA ~ 10mA
PSRR 70dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN (5x5)
Win Source Part Number 780920-LT3021EDH#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3021
Introduction Date March 02, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3021EDH#TRPBF CAD Model

Description

Linear Technology's LT3021EDH#TRPBF Low Dropout Linear Regulator

The LT3021EDH#TRPBF is a high-performance, low dropout linear regulator (LDO) from Linear Technology, designed to deliver continuous output current up to 500mA with a very low dropout voltage, making it an ideal choice for applications requiring efficient power conversion and regulation. The device operates over a wide input voltage range from 1.8V to 20V, providing the versatility needed to support various power sources and systems.

One of the standout features of the LT3021EDH#TRPBF is its low quiescent current, which is particularly beneficial for battery-powered applications where power conservation is crucial. The LDO ensures that the power consumption is minimized when the device is in standby mode, thereby extending the battery life of the end product.

The LDO is encapsulated in a 16-lead DFN package, which is designed for a compact footprint and excellent thermal performance. This small form factor makes it an excellent choice for space-constrained applications without compromising on power handling capabilities. The LT3021EDH#TRPBF also features a wide operating temperature range, making it suitable for industrial and automotive applications where reliability under extreme conditions is a necessity.

Additional features of the LT3021EDH#TRPBF include overcurrent and overtemperature protection, which safeguard the device and the system against abnormal operating conditions. The LDO also offers adjustable output from 1.215V to 19.5V via external resistors, providing designers with the flexibility to tailor the output voltage to specific requirements of their application.

The regulator's fast transient response ensures stable operation during sudden changes in load, which is critical for maintaining consistent performance in digital systems and other sensitive electronic equipment. Furthermore, the LT3021EDH#TRPBF boasts a low noise performance, making it suitable for precision applications such as RF and analog circuits where clean power supply is essential.

In summary, the LT3021EDH#TRPBF from Linear Technology is a robust, versatile LDO that offers high efficiency, low quiescent current, and a compact package. It is an excellent choice for designers looking for a reliable power management solution that can meet the stringent requirements of a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8523 $54.2615
12+ $8.9045 $106.8540
18+ $8.6262 $155.2716
24+ $8.3479 $200.3496
31+ $8.0697 $250.1607
42+ $7.2349 $303.8658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,780 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess