EN
  • EN
  • DE

LT3022EMSE-1.8#TRPBF

Part No LT3022EMSE-1.8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 1A 16MSOP / LDO Regulator Pos 1.8V 1A 16-Pin MSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 10V
Output Voltage 1.8V
Voltage Dropout (Maximum) 0.285V @ 1A
Output Current 1A
Operating Supply Current 3.5mA ~ 36mA
PSRR 66dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 780924-LT3022EMSE-1.8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3022-1.8
Introduction Date April 22, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3022EMSE-1.8#TRPBF CAD Model

Description

LT3022EMSE-1.8#TRPBF Low Dropout Linear Regulator

The LT3022EMSE-1.8#TRPBF is a high-performance, low dropout linear regulator (LDO) designed and manufactured by Linear Technology, which is renowned for its precision electronic components. This particular LDO is engineered to deliver a fixed output voltage of 1.8V, making it an ideal choice for sensitive electronic applications requiring a stable and accurate power supply.

This regulator features a wide input voltage range from 1.8V to 20V, allowing it to operate with a variety of input sources while providing a low dropout voltage. The LT3022EMSE-1.8#TRPBF is capable of delivering up to 1A of continuous output current, ensuring reliable performance even under heavy load conditions. Its low dropout voltage of typically 300mV at full load makes it an efficient choice for systems where minimal power dissipation is crucial.

One of the key attributes of the LT3022EMSE-1.8#TRPBF is its robust thermal performance. Housed in an MSOP-12 package, it is designed to handle high temperatures, making it suitable for industrial and automotive applications that operate in harsh environments. Furthermore, the device features internal protection circuits, including overcurrent and overtemperature protection, which safeguard the regulator and the downstream components from potential damage.

The LT3022EMSE-1.8#TRPBF also boasts excellent transient response and low output noise, a characteristic that is highly desirable in precision applications such as RF and sensitive analog circuits. Additionally, it is stable with ceramic output capacitors, which are preferred in modern compact electronic designs due to their small size and reliability.

For added flexibility, the LT3022EMSE-1.8#TRPBF provides an adjustable soft-start function that limits the input current surge during startup, enhancing system reliability. This feature, combined with its no-load quiescent current of typically 30μA, makes it an energy-efficient choice for battery-powered devices.

In summary, the LT3022EMSE-1.8#TRPBF from Linear Technology is a high-quality, fixed-voltage LDO regulator that offers a combination of low dropout performance, robust thermal management, and excellent power supply rejection, making it a versatile choice for a wide range of applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8498 $51.2964
43+ $2.3383 $100.5469
67+ $2.2652 $151.7684
92+ $2.1922 $201.6824
118+ $2.1191 $250.0538
158+ $1.8999 $300.1842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess