EN
  • EN
  • DE

LT3032EDE#TRPBF

Part No LT3032EDE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS/NEG ADJ 14DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Output Configuration Positive and Negative
Output Type Adjustable
Number of Regulators 2
Maximum Input Voltage ±20V
Voltage - Output (Min/Fixed) ±1.22V
Maximum Output Voltage ±20V
Maximum Dropout Voltage 0.27V at 150mA (Typ), 0.3V at 150mA (Typ)
Current - Output 150mA, 150mA
PSRR 68dB (120Hz), 54dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-PowerWFDFN
Supplier Device Package 14-DFN (4x3)
Part Number Series LT3032
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806520-LT3032EDE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3032EDE#TRPBF CAD Model

Description

Product Overview: LT3032EDE#TRPBF

The LT3032EDE#TRPBF is a dual-channel, low-noise, low-dropout voltage linear regulator crafted by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This product is specifically designed to cater to applications requiring separate positive and negative outputs with tight regulation specifications and operational reliability.

Key Features

  • Dual Output Voltages: The LT3032 offers two independent voltage outputs, one positive and one negative, making it ideal for split-supply applications.
  • Low Dropout Voltage: With a low dropout voltage of only 300mV at full load, the LT3032 ensures efficient operation even when the input-to-output differential is minimal.
  • Low Noise: This regulator boasts an exceptionally low output noise, making it suitable for sensitive RF supply applications and precision instrumentation.
  • Wide Output Current Range: The device provides up to 150mA of output current for each channel, accommodating a broad spectrum of load requirements.
  • Adjustable Output Voltage: The output voltage can be set from ±1.22V to ±20V with external resistors, offering flexibility for various design needs.
  • High Accuracy: The LT3032 provides excellent regulation with a high accuracy of ±2% over line, load, and temperature.

Package and Reliability

The LT3032EDE#TRPBF comes in a compact, thermally efficient 14-lead DFN package, which is suitable for space-constrained applications while providing robust thermal performance. The device also features built-in protection mechanisms such as overcurrent and overtemperature protection, enhancing its reliability and longevity in demanding environments.

Applications

This versatile regulator is perfect for powering operational amplifiers, data conversion devices, and other mixed analog/digital circuits that require a clean, stable power supply. It is widely used in battery-powered equipment, portable medical devices, and industrial control systems, among others.

In summary, the LT3032EDE#TRPBF from Linear Technology is a high-quality, dual-channel linear regulator that offers precision, low noise, and high reliability for a wide range of applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2662 $55.5972
12+ $8.6797 $104.1564
18+ $8.3865 $150.9570
26+ $7.8000 $202.8000
34+ $7.5068 $255.2312
42+ $7.2136 $302.9712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,150 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess