EN
  • EN
  • DE

LT3050EDDB-5#TRPBF

Part No LT3050EDDB-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.1A 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.55V @ 100mA
Output Current 100mA
Operating Supply Current 90μA to 5.2mA
PSRR 66dB (120Hz)
Control Features Current Limit, Enable, Soft Start
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.34V @ 100mA
Mounting SMD (SMT)
Case / Package 12-DFN (3x2)
Win Source Part Number 116365-LT3050EDDB-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3050EDDB-5#TRPBF CAD Model

Description

The LT3050EDDB-5#TRPBF is a high-performance, low dropout linear regulator (LDO) from Linear Technology, designed to deliver a continuous output current of up to 100mA with a dropout voltage of only 340mV at full load. This makes it an ideal choice for battery-powered systems and other applications where power efficiency is crucial.

Key Features:

  • Output Voltage: The device provides a fixed output voltage of 5V, which is suitable for a wide range of digital and analog circuits.
  • Low Noise: With only 30µVRMS of output noise over a 10Hz to 100kHz bandwidth, the LT3050 is perfect for noise-sensitive applications such as audio, RF, and precision instrumentation.
  • High PSRR: It offers an excellent power supply rejection ratio (PSRR) of 76dB at 1kHz, ensuring stable output voltage despite variations in input voltage.
  • Adjustable Current Limit: The current limit can be set with a single resistor, providing flexibility and protection for the regulator and the load.
  • Thermal Protection: The device includes internal thermal shutdown protection to prevent damage from overheating.

Applications:

The LT3050EDDB-5#TRPBF is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered equipment
  • Microprocessor supply
  • Power supplies for noise-sensitive electronics
  • Post-regulation for switching power supplies

Package and Quality:

The regulator comes in a 12-lead (3mm × 3mm) DFN package, which is compact and suitable for space-constrained applications. The product is available in tape and reel packaging, denoted by the '#TRPBF' suffix, which facilitates automated manufacturing processes. Furthermore, the LT3050EDDB-5#TRPBF is RoHS compliant, ensuring adherence to environmental standards and regulations.

Conclusion:

With its combination of low dropout voltage, low noise, high PSRR, and adjustable current limit, the LT3050EDDB-5#TRPBF from Linear Technology is an excellent choice for designers who require a stable and efficient power supply solution. Its compact size and robust protection features make it a reliable and versatile component in any electronic system.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6150 $51.6900
15+ $7.0687 $106.0305
22+ $6.8478 $150.6516
31+ $6.6269 $205.4339
40+ $6.4060 $256.2400
53+ $5.7433 $304.3949
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 336 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess