EN
  • EN
  • DE

MD1213K6-G

Part No MD1213K6-G
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 12QFN  /  Half-Bridge Gate Driver IC Non-Inverting 12-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Microchip Technology
Package Tape & Reel
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Voltage - Supply 4.5V ~ 13V
Logic Voltage - VIL, VIH 0.3V, 1.2V
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Non-Inverting
Rise / Fall Time (Typ) 6ns, 6ns
Temperature Range - Operating -20°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 12-VQFN Exposed Pad
Supplier Device Package 12-QFN (4x4)
Base Product Number MD1213
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MD1213K6-G-ND,MD1213K6-GTR,MD1213K6-GCT,MD1213K6-GDKR
Standard Package 5,000
Win Source Part Number 989752-MD1213K6-G
Ultra Librarian 3D Model Ultra Librarian MD1213K6-G CAD Model

Description

Microchip Technology MD1213K6-G Product Overview

The MD1213K6-G is a state-of-the-art integrated circuit from Microchip Technology, designed to meet the rigorous demands of today's advanced electronic applications. Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, offers this high-performance product that is suitable for a wide range of applications, including industrial systems, automotive electronics, communication devices, and consumer electronics.

Key Features:

  • High Precision: The MD1213K6-G is engineered for high-precision tasks, ensuring reliable performance in critical applications.
  • Low Power Consumption: This device is optimized for low power consumption, making it ideal for battery-operated and energy-efficient systems.
  • Durability: Built to withstand harsh environments, the MD1213K6-G maintains its functionality under various stress conditions.
  • Compact Size: The small footprint of the MD1213K6-G allows for integration into space-constrained designs without sacrificing performance.
  • Integration: The device offers easy integration with other Microchip components, providing a seamless design experience for system developers.

Applications:

The versatility of the MD1213K6-G makes it an excellent choice for a multitude of applications. Its robust design is particularly well-suited for industrial automation systems where precision and reliability are paramount. In the automotive sector, it contributes to the enhanced performance of electronic control units and infotainment systems. For communication technologies, this IC facilitates the development of high-speed, reliable communication hardware. Additionally, its energy efficiency and compact size make it a preferred choice for portable consumer electronics.

Quality and Reliability:

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The MD1213K6-G is no exception and is manufactured in facilities that are certified for international quality standards. Customers can trust in the long-term reliability and performance of this product for their critical applications.

In summary, the MD1213K6-G from Microchip Technology embodies the company's dedication to innovation, quality, and customer satisfaction. This product is an excellent choice for designers looking for a reliable, high-performance integrated circuit to power their next-generation devices.

You May Also Be Interested in

Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285
Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7042 $51.8588
33+ $3.0393 $100.2969
51+ $2.9444 $150.1644
71+ $2.8494 $202.3074
91+ $2.7544 $250.6504
122+ $2.4695 $301.2790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,654 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess