EN
  • EN
  • DE

LT3050EMSE-3.3#PBF

Part No LT3050EMSE-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.1A 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.55V @ 100mA
Output Current 100mA
Operating Supply Current 90μA to 5.2mA
PSRR 70dB (120Hz)
Control Features Current Limit, Enable, Soft Start
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.34V @ 100mA
Mounting SMD (SMT)
Case / Package 12-MSOP-EP
Win Source Part Number 020386-LT3050EMSE-3.3#PBF
Ultra Librarian 3D Model Ultra Librarian LT3050EMSE-3.3#PBF CAD Model

Description

LT3050EMSE-3.3#PBF - Low Dropout Linear Regulator

The LT3050EMSE-3.3#PBF is a high-performance, low dropout linear regulator (LDO) from Linear Technology, designed to deliver a well-regulated 3.3 volts output. This device stands out for its precision, low noise, and high reliability, making it an ideal choice for sensitive applications that require a stable voltage supply.

Key Features:

  • Output Voltage: The LDO provides a fixed output voltage of 3.3V, suitable for a variety of digital and analog circuits.
  • Low Dropout Voltage: It has an ultra-low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • High Output Current: The LT3050EMSE-3.3#PBF can supply up to 100mA of output current, catering to moderate power demands.
  • Low Noise: With its low noise performance, this regulator is particularly beneficial for noise-sensitive applications such as precision instrumentation, RF supply, and audio equipment.
  • Stable with Low ESR Capacitors: The device is stable with ceramic capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to other types.
  • Thermal Protection: It includes thermal shutdown and current limit features to protect the device under abnormal operating conditions.
  • Adjustable Output: An external resistor divider can be used to set the output voltage from 0.8V to 20V for applications requiring a custom voltage.

Applications:

The LT3050EMSE-3.3#PBF is versatile and can be used in a wide range of applications, including but not limited to:

  • Portable Electronics
  • Data Acquisition Systems
  • Medical Devices
  • Industrial Equipment
  • Automotive Electronics

Package and Quality:

Encased in a 12-lead MSOP package with an exposed pad for enhanced thermal performance, the LT3050EMSE-3.3#PBF is designed to meet rigorous industrial standards. Its lead-free finish and RoHS compliance ensure it meets current environmental standards for electronic components.

Overall, the LT3050EMSE-3.3#PBF is a reliable and efficient solution for applications that demand a high-quality, stable power supply.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess