The LT3412IFE is a high-performance, monolithic step-down switching regulator from Linear Technology, designed to deliver efficient power conversion for a wide range of applications. With its robust feature set and compact design, this component is ideal for portable devices, industrial equipment, and automotive systems, where space is at a premium and power efficiency is crucial.
Key Features
- High Efficiency: The LT3412IFE boasts a high efficiency rate, which minimizes heat generation and improves battery life in portable applications.
- Wide Input Voltage Range: This regulator operates over a wide input voltage range from 3.3V to 25V, making it versatile for various supply voltages.
- Adjustable Switching Frequency: Users can set the switching frequency anywhere from 200kHz to 2.5MHz, allowing flexibility in optimizing the size of external components and performance.
- Stable with Low ESR Ceramic Capacitors: The LT3412IFE is designed to be stable with ceramic output capacitors, which have lower equivalent series resistance (ESR) than other types, thereby improving performance and reliability.
- Integrated Boost Diode: The inclusion of an internal boost diode helps to reduce the number of external components required, saving space and cost.
- Thermal Protection: Built-in thermal shutdown provides protection against overheating, ensuring the longevity and reliability of the regulator under various operating conditions.
Applications
- Portable Electronics
- Automotive Power Systems
- Industrial Equipment
- Telecommunications Infrastructure
- DC/DC Power Conversion
The LT3412IFE is packaged in a 16-lead thermally enhanced TSSOP, which offers improved thermal performance in a small footprint. Its robust design and comprehensive protection features make it a go-to choice for designers looking to implement a reliable power solution in their next project.
Ordering Information
For detailed specifications and ordering information, please refer to the official Linear Technology datasheet for the LT3412IFE. Ensure that this part number matches your design requirements before integrating it into your system.