EN
  • EN
  • DE

LT3463AEDD#TRPBF

Part No LT3463AEDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SWITCHD CAP INV 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost, Charge Pump
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.4V
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) ±1.25V
Maximum Output Voltage ±40V
Output Current 180mA (Switch), 320mA (Switch)
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 123916-LT3463AEDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3463AEDD#TRPBF CAD Model

Description

The LT3463AEDD#TRPBF is a versatile and compact dual channel, micropower step-up DC/DC converter designed and manufactured by Linear Technology. This high-efficiency converter is ideal for applications requiring small size, low power consumption, and dual output capabilities.

Key Features

  • Adjustable Output Voltage: Each channel is capable of delivering an adjustable output voltage, which can be set from 2.5V to 16V, catering to a wide range of application requirements.
  • Independent Shutdown Pins: The device features separate shutdown pins for each channel, providing flexible power management options and enabling selective channel operation.
  • Integrated Power Switches: Built-in 40V, 300mA power switches minimize the need for external components, reducing the overall design footprint.
  • High Frequency Operation: With a switching frequency of 1.2MHz, the LT3463AEDD#TRPBF allows for the use of small, low-cost capacitors and inductors, further conserving board space.
  • Low Quiescent Current: It boasts a low quiescent current of only 40µA (both channels active), making it suitable for battery-powered and energy-sensitive applications.

Applications

The LT3463AEDD#TRPBF is a perfect fit for various applications, including but not limited to:

  • Portable battery-powered devices
  • Handheld medical equipment
  • White LED drivers
  • Small OLED panels
  • Photodiode sensor circuits

Package and Availability

This device is available in a compact 10-lead DFN package, which is designed for automated assembly and space-constrained applications. The part number LT3463AEDD#TRPBF indicates that the product is provided in tape and reel packaging, facilitating efficient handling and manufacturing processes.

With its dual-channel design, high efficiency, and low-power operation, the LT3463AEDD#TRPBF from Linear Technology stands out as a robust solution for designers looking to optimize their power management systems in size-critical applications.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2776 $53.1104
10+ $10.8945 $108.9450
15+ $10.5540 $158.3100
20+ $10.2136 $204.2720
26+ $9.8731 $256.7006
34+ $8.8518 $300.9612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,886 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess