EN
  • EN
  • DE

LT3476IUHF#TRPBF

Part No LT3476IUHF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 1.5A 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 4
Operating Input Voltage(Min) 2.8V
Maximum Supply Voltage 16V
Output Voltage 2.2 V to 36 V
Channel Output Current 1.5A (Switch)
Frequency 200kHz to 2MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 38-QFN (5x7)
Win Source Part Number 1059322-LT3476IUHF#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3476IUHF#TRPBF CAD Model

Description

Overview of Product LT3476IUHF#TRPBF

The LT3476IUHF#TRPBF is a versatile quad output, current mode DC/DC converter with a robust feature set, designed and manufactured by Linear Technology. This high-performance component is specifically engineered to cater to applications requiring multiple LED driving capabilities, making it an ideal choice for powering large LED arrays in both automotive and industrial settings.

Key Specifications

  • Output Channels: 4 independent channels
  • Input Voltage Range: 4.5V to 36V, accommodating a wide array of power sources
  • Output Current: Up to 1.5A per channel, providing sufficient power for high-brightness LEDs
  • Switching Frequency: Adjustable from 200kHz to 2MHz, allowing optimization for efficiency or external component size
  • Package: 5mm x 5mm QFN-38, offering a compact footprint for space-constrained applications

Advanced Features

The LT3476IUHF#TRPBF incorporates several advanced features that enhance its performance and versatility:

  • True Color PWM Dimming: Delivers up to 5000:1 dimming ratio for precise brightness control
  • Internal Soft-Start: Limits inrush current during startup, providing protection for both the converter and the load
  • Open LED Protection: Prevents overvoltage by automatically disconnecting the affected channel in case of an open LED condition
  • Thermal Protection: Integrated thermal shutdown function safeguards the device from overheating

Applications

The LT3476IUHF#TRPBF's ability to drive multiple LEDs with high accuracy and efficiency makes it suitable for a variety of applications:

  • Automotive and avionic lighting systems
  • Industrial and architectural lighting
  • Display backlighting
  • General-purpose multi-channel LED illumination

With its robust design, multiple protection features, and high efficiency, the LT3476IUHF#TRPBF from Linear Technology stands out as a reliable solution for designers looking to implement sophisticated LED lighting systems that require precise control and long-term reliability.

You May Also Be Interested in

Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5073 $64.5219
6+ $17.6471 $105.8826
9+ $17.0956 $153.8604
13+ $16.5441 $215.0733
16+ $15.9927 $255.8832
21+ $14.3382 $301.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess