EN
  • EN
  • DE

LT3485EDD-2

Part No LT3485EDD-2
Manufacturer Linear Technology
Description Photoflash Capacitor Chargers with Output Voltage Monitor and Integrated IGBT Drive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206722-LT3485EDD-2
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3485EDD-2 CAD Model

Description

Linear Technology LT3485EDD-2 Step-Up DC/DC Converter

The Linear Technology LT3485EDD-2 is a highly efficient, fixed-frequency step-up DC/DC converter designed to operate as a constant-current source, making it ideal for driving white LEDs. Its compact and robust design is encapsulated in a small DFN package, which is perfect for space-constrained applications.

One of the key features of the LT3485EDD-2 is its internal 2.3A, 40V switch, which allows it to power up to eight white LEDs from a single cell Lithium-Ion battery. The high switching frequency of 1.2MHz enables the use of tiny, low-profile inductors and ceramic capacitors, resulting in a minimal footprint and reduced noise that is beneficial for portable applications.

The LT3485EDD-2 also boasts unique True Color PWM™ dimming, which delivers constant LED color with deep dimming capability. The dimming is achieved by applying a fast PWM signal to the CTRL pin, providing a wide range of brightness levels while maintaining color consistency.

With an input voltage range of 2.5V to 16V, the LT3485EDD-2 is versatile and can be used in a variety of applications beyond LED driving, such as bias supplies and small power supplies. Its built-in soft-start function prevents inrush current at startup, which extends the life of the battery and the LEDs. Additionally, the device features open LED protection and thermal protection, ensuring reliable operation under adverse conditions.

For designers concerned with power efficiency, the LT3485EDD-2 offers a high efficiency of up to 85%, which is critical for battery-powered applications. The device also includes a high-side current sense, which eliminates the need for an external sense resistor and simplifies the design process.

In summary, the LT3485EDD-2 from Linear Technology is a powerful, versatile step-up converter that is a perfect choice for driving LEDs and other applications requiring a small, efficient, and reliable power source.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9383 $58.7660
48+ $2.4105 $115.7040
75+ $2.3354 $175.1550
103+ $2.2603 $232.8109
133+ $2.1853 $290.6449
177+ $1.9589 $346.7253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess