EN
  • EN
  • DE

LT3485EDD-3#TRPBF

Part No LT3485EDD-3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC CHARGER PHOTOFLASH 10-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Photoflash Capacitor Charger, Xenon
Operating Supply Current 5mA
Supply Voltage - Operating 1.7 V to 10 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 112638-LT3485EDD-3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3485EDD-3#TRPBF CAD Model

Description

The LT3485EDD-3#TRPBF is a versatile, high-performance integrated circuit from Linear Technology, designed for LED driver applications. It is a part of the LT3485 series, which are step-up DC/DC converters specifically engineered to drive LEDs with a constant current for uniform brightness and improved reliability.

Key Features:

  • Integrated Schottky Diode: The device comes with an internal 40V, 350mA power switch and an integrated Schottky diode, which simplifies the design and reduces external component count.
  • Wide Input Voltage Range: It operates with an input voltage range from 2.5V to 16V, making it suitable for a variety of power sources, from single-cell Li-Ion batteries to multi-cell alkaline batteries or even automotive inputs.
  • Adjustable Output Voltage: The output voltage is adjustable up to 40V, allowing for multiple LEDs in series and ensuring that the desired current can be maintained across the LED string.
  • True Color PWM Dimming: The LT3485EDD-3#TRPBF offers true color PWM dimming, which delivers constant LED color with deep dimming capability.
  • Compact Package: Housed in a small 10-lead (3mm x 3mm) DFN package, the LT3485EDD-3#TRPBF is ideal for space-constrained applications.

Applications:

The LT3485EDD-3#TRPBF is well-suited for driving LEDs in a variety of settings, including:

  • Portable lighting
  • Automotive and avionic lighting
  • Display backlighting
  • Signage and decorative LED lighting

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LT3485EDD-3#TRPBF is no exception. It is designed to meet high standards of performance and reliability, ensuring a long operational life for LED applications. The device is also available in a tape and reel package, which is denoted by the TRPBF suffix, making it suitable for automated mass production.

Conclusion:

Overall, the LT3485EDD-3#TRPBF is a high-efficiency, flexible solution for LED driving requirements. Its integration of key features and ease of use make it a strong candidate for any application requiring a reliable and compact LED driver.

You May Also Be Interested in

STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2472 $62.9664
27+ $4.3058 $116.2566
42+ $4.1707 $175.1694
58+ $4.0367 $234.1286
75+ $3.9016 $292.6200
100+ $3.4985 $349.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess