The LT3500EMSE#PBF is a versatile and efficient DC/DC converter integrated circuit designed by Linear Technology. This component is engineered to deliver high performance and reliability for a wide range of applications. It is particularly well-suited for use in industrial, automotive, and telecommunications equipment, where stable and efficient power regulation is critical.
Key Features:
- Wide Input Voltage Range: The LT3500EMSE#PBF can handle a broad input voltage range, making it flexible for use with various power sources.
- High Efficiency: With its advanced design, this regulator maintains high efficiency across a wide range of operating conditions.
- Robust Thermal Performance: The device is housed in an MSOP-16 package which provides excellent thermal performance, ensuring stability under varying environmental conditions.
- Adjustable Switching Frequency: Users can tailor the switching frequency to optimize performance for specific applications.
Applications:
The LT3500EMSE#PBF is ideal for a variety of applications, including:
- Portable and battery-powered devices
- Automotive electronics
- Industrial control systems
- Telecommunications infrastructure
Technical Specifications:
Parameter
Value
Input Voltage
Specified Range (e.g., 4V to 36V)
Output Voltage
Adjustable
Switching Frequency
Adjustable up to Specified Frequency (e.g., 2MHz)
Package
MSOP-16
Operating Temperature
Specified Range (e.g., -40°C to 125°C)
With its robust design and comprehensive feature set, the LT3500EMSE#PBF from Linear Technology is a smart choice for designers looking for a reliable power management solution. Its ability to deliver precise voltage regulation with high efficiency makes it an essential component for modern electronic systems.