EN
  • EN
  • DE

LT3502AIMS#PBF

Part No LT3502AIMS#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.5A 10MSOP / Conv DC-DC 3V to 40V Step Down Single-Out 0.8V 0.5A Automotive 10-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 40V
Output Voltage 0.8V
Output Voltage MAX 32V
Output Current 500mA
Frequency - Switching 2.25MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 781074-LT3502AIMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3502A
Introduction Date April 27, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3502AIMS#PBF CAD Model

Description

The LT3502AIMS#PBF is a highly versatile and efficient integrated circuit designed by Linear Technology, a leader in the design and manufacturing of high-performance analog integrated circuits. This component is particularly suitable for space-constrained and power-sensitive applications, offering a compact, reliable solution for power management tasks.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 3.6V to 36V, making it suitable for a variety of supply voltages and ensuring compatibility with multiple applications.
  • Adjustable Output Voltage: Users can set the output voltage from 1.235V to 34V, which allows for a high level of flexibility in terms of output voltage requirements for different loads.
  • High Efficiency: With its ability to deliver up to 500mA of continuous output current, the LT3502AIMS#PBF maintains high efficiency, which is critical for battery-powered and energy-saving applications.
  • Thermal Protection: The device includes thermal shutdown protection, which safeguards the IC from potential damage due to overheating.
  • Robust Package: Housed in a 10-lead MSOP package, the LT3502AIMS#PBF is designed to be robust and durable, ensuring a long operational life even in harsh conditions.

Applications

The LT3502AIMS#PBF is suitable for a broad range of applications, including but not limited to:

  • Automotive and Industrial Power Systems
  • Portable Instrumentation
  • Battery-Powered Devices
  • Step-Down Converters for Distributed Power Systems

Quality and Reliability

Linear Technology is renowned for its commitment to quality and reliability, and the LT3502AIMS#PBF is no exception. This product is designed to meet the stringent requirements of even the most demanding applications, ensuring both performance and longevity.

With its combination of features, the LT3502AIMS#PBF from Linear Technology stands out as a powerful solution for designers looking to optimize their power management systems with a reliable, high-performance IC.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7208 $51.9288
26+ $3.8735 $100.7110
40+ $3.7524 $150.0960
56+ $3.6314 $203.3584
72+ $3.5103 $252.7416
96+ $3.1472 $302.1312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,945 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess