EN
  • EN
  • DE

LT3504IUFD#PBF

Part No LT3504IUFD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A QD 28-QFN / Conv DC-DC 3.2V to 40V Synchronous Step Down Single-Out 0.8V to 40V 1A Automotive 28-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 4
Input Voltage MIN 3.2V
Voltage Input MAX 40V
Output Voltage 0.8V
Output Voltage MAX 40V
Output Current 1A
Frequency - Switching 250kHz ~ 2.1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (4x5)
Win Source Part Number 781079-LT3504IUFD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3504I
Introduction Date July 06, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3504IUFD#PBF CAD Model

Description

Linear Technology's LT3504IUFD#PBF - A Versatile Multi-Channel Power Solution

The LT3504IUFD#PBF from Linear Technology is a highly integrated, quad-channel, current mode PWM step-down DC/DC converter designed to power multiple voltage rails in a variety of applications. With its wide input voltage range of 3V to 36V, it is particularly suited for automotive and industrial power systems that require a robust and efficient power solution.

This versatile component can deliver up to 1A of continuous output current per channel, and each channel is capable of generating an independent output voltage. The channels are internally sequenced to power up and down, ensuring a smooth and controlled start-up for your connected devices. The sequencing can be externally adjusted according to specific system requirements, offering flexibility in complex power management scenarios.

The LT3504IUFD#PBF integrates a high efficiency 1.1MHz fixed frequency switching regulator for each channel, which allows for the use of small surface mount inductors and capacitors, thus reducing the overall footprint and component cost on the PCB. This high switching frequency also enables fast transient response, which is critical for high-performance applications.

With built-in features such as internal soft-start, over-temperature protection, and current mode control, the LT3504IUFD#PBF ensures reliable operation under a wide range of conditions. The device also offers a 'power good' flag for each channel, providing real-time feedback on the status of the voltage rails, which is essential for system monitoring and diagnostics.

Furthermore, the LT3504IUFD#PBF comes in a compact 4mm x 5mm QFN-24 package, which is ideal for space-constrained applications. Its thermal performance is enhanced by a thermal pad that allows for efficient heat dissipation, ensuring stable operation even at full load.

Whether you are designing a multi-channel power supply for automotive electronics, industrial control systems, or portable devices, the LT3504IUFD#PBF from Linear Technology offers a reliable and efficient solution that simplifies the design process and accelerates time-to-market.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess