EN
  • EN
  • DE

LT3507IUHF#PBF

Part No LT3507IUHF#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QD BUCK/LINEAR 38-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Topology Step-Down (Buck) (1), Linear (LDO) (1)
Function Any Function
Number of Outputs 4
Frequency - Switching 900kHz ~ 1.1MHz
Voltage/Current - Output 1 0.8 V ~ 32.4 V, 2.4A
Voltage/Current - Output 2 0.8 V ~ 32.4 V, 1.5A
Voltage/Current - Output 3 0.8 V ~ 32.4 V, 1.5A
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Operating Supply Voltage 4 V ~ 36 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (5x7)
Manufacturer Homepage www.linear.com
Win Source Part Number 724720-LT3507IUHF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3507
Introduction Date April 10, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT3507IUHF#PBF CAD Model

Description

Introducing the LT3507IUHF#PBF from Linear Technology

The LT3507IUHF#PBF is a versatile and high-performance multi-channel DC/DC converter designed by Linear Technology, now part of Analog Devices, specifically for the needs of modern electronics. This robust and efficient power management IC is ideal for applications requiring multiple output voltages and high efficiency in a compact footprint.

Key Features

  • Triple Output Buck Regulator: The LT3507IUHF#PBF features three independent step-down regulators, allowing for simultaneous management of multiple voltage rails.
  • Wide Input Voltage Range: With an input voltage range of 4V to 36V, this device is suitable for a variety of power sources, including automotive batteries and industrial supplies.
  • Adjustable Switching Frequency: The switching frequency can be programmed between 250kHz to 2.25MHz or synchronized to an external clock, providing flexibility to optimize for efficiency or component size.
  • Robust Thermal Performance: Housed in a 5mm x 7mm QFN package, the LT3507IUHF#PBF is designed for excellent thermal performance, ensuring reliability under varying load conditions.

Applications

The LT3507IUHF#PBF is well-suited for a wide range of applications, including:

  • Automotive and Industrial Systems
  • Telecommunications Infrastructure
  • Distributed Power Systems
  • Battery-Powered Devices

Protection Features

Linear Technology has equipped the LT3507IUHF#PBF with an array of protection features to ensure the longevity and safety of your designs:

  • Overvoltage Protection: Shields the device and the load from transient voltage spikes.
  • Overcurrent Protection: Each channel has independent current limiting and foldback functionality to protect against overcurrent conditions.
  • Thermal Shutdown: In the event of excessive heat, the thermal shutdown feature will turn off the device to prevent damage.

Conclusion

The LT3507IUHF#PBF from Linear Technology is a comprehensive power management solution that offers efficiency, flexibility, and reliability for engineers looking to optimize their power systems. Whether for industrial, automotive, or portable applications, this multi-channel DC/DC converter stands out as a top choice for complex power supply designs.

You May Also Be Interested in

Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5300 $70.5900
6+ $19.3067 $115.8402
9+ $18.7034 $168.3306
12+ $18.1000 $217.2000
15+ $17.4967 $262.4505
20+ $15.6867 $313.7340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,350 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess