EN
  • EN
  • DE

LT3513IUHF#PBF

Part No LT3513IUHF#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG 5-OUT FOR TFT-LCD 38QFN / Conv DC-DC 4.5V to 30V Non-Inv/Inv/Step Up/Step Down Quint-Out 0.8V to 40V 3.5A/2.3A/0.38A/0.4A Automotive 38-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Converter, TFT LCD
Voltage - Input 4.5 V ~ 30 V
Number of Outputs 5
Voltage - Output 0.8 V ~ 40 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (5x7)
Win Source Part Number 781106-LT3513IUHF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3513
Introduction Date July 28, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3513IUHF#PBF CAD Model

Description

The LT3513IUHF#PBF is a robust and versatile integrated circuit designed and manufactured by Linear Technology, a leader in high-performance analog integrated circuits. This multi-channel DC/DC converter is engineered to provide a compact, efficient, and reliable power management solution for a wide range of applications, including automotive, industrial, and telecommunications systems.

Key Features

  • Multiple Output Channels: The device features triple outputs that can be independently configured to meet the specific needs of various subsystems within an electronic device.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 36V, the LT3513IUHF#PBF is adaptable to various power sources and capable of handling fluctuating input conditions.
  • High Frequency Operation: The internal switching frequency is adjustable up to 2.2MHz, allowing for the use of small, low-cost inductors and capacitors, resulting in a compact power supply design.
  • Integrated Boost and Catch Diodes: The inclusion of internal diodes simplifies the circuit design and reduces external component count, which can save space and cost.
  • Adjustable Soft-Start: The soft-start feature limits inrush current during startup, providing a controlled ramp-up of output voltage to protect sensitive loads.

Applications

The LT3513IUHF#PBF's robust performance and flexible configuration options make it suitable for a variety of applications, including but not limited to:

  • Automotive and Avionics Systems
  • Industrial Control and Automation
  • Telecommunications Equipment
  • Portable and Battery-Powered Devices

Quality and Reliability

Linear Technology is committed to delivering high-quality products. The LT3513IUHF#PBF is built to meet stringent quality standards, ensuring reliability and performance in even the most demanding environments. The device is offered in a thermally enhanced 5mm x 5mm QFN package, providing excellent heat dissipation for high-temperature applications.

Ordering Information

The product is available with the orderable part number LT3513IUHF#PBF, where the suffix indicates the packaging and lead-free status. For detailed ordering and shipping information, please refer to Linear Technology's official documentation or contact their sales department.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9259 $54.1849
25+ $4.0417 $101.0425
39+ $3.9154 $152.7006
53+ $3.7891 $200.8223
69+ $3.6628 $252.7332
92+ $3.2839 $302.1188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess