EN
  • EN
  • DE

UC2832N

Part No UC2832N
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Controllers - Low Dropout (LDO) Precision LDO Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Max Input Voltage 36 V
Maximum Operating Temperature 85 °C
Min Input Voltage 4.5 V
Min Operating Temperature -40 °C
Output Current 450 mA
Output Type Adjustable
Output Voltage 2 V
RoHS Compliant
Win Source Part Number 1020277-UC2832N
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC2832N CAD Model

Description

Product Overview: Texas Instruments UC2832N

The Texas Instruments UC2832N is a robust and versatile integrated circuit designed for a wide range of power management applications. It is part of the UCx832 family of products that are known for their reliability and performance in managing and controlling power distribution within electronic systems.

Key Features

  • High-Performance PWM Controller: The UC2832N is equipped with a pulse-width modulation (PWM) controller that provides precise control over the power delivery to the load, ensuring efficient operation and energy savings.
  • Adjustable Output Voltage: This device allows for adjustable output voltage, giving designers the flexibility to tailor the power supply to the specific needs of their application.
  • Wide Operating Range: With an operating range that accommodates various input voltages, the UC2832N is suitable for a multitude of environments and can adapt to different power supply standards.
  • Protection Features: It includes multiple protection features such as under-voltage lockout, over-current protection, and thermal shutdown, which safeguard the system from potential damage caused by abnormal operating conditions.

Applications

The UC2832N is ideal for use in a variety of applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Motor controllers
  • Power distribution systems

Technical Specifications

This device is offered in a through-hole mount package, making it suitable for applications where robustness and ease of replacement are required. It operates over a temperature range of -40°C to +85°C, ensuring reliable performance in extreme conditions.

The UC2832N by Texas Instruments stands out as a high-quality power management solution that combines performance, flexibility, and protection to meet the stringent demands of modern electronic systems. Its ability to provide efficient and reliable power control makes it an invaluable component for designers looking to optimize their power supply architecture.

You May Also Be Interested in

Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess